EN
  • EN
  • DE

M74HC4040RM13TR

Part No M74HC4040RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 12STAGE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 70MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 098856-M74HC4040RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC4040RM13TR CAD Model

Description

STMicroelectronics M74HC4040RM13TR Product Overview

The M74HC4040RM13TR is a high-speed CMOS 12-stage binary counter integrated circuit, designed and manufactured by STMicroelectronics. This device is part of the HC4040 range, which is recognized for its robust performance, reliability, and versatility in a wide range of digital applications. The M74HC4040RM13TR is particularly suitable for time-delay circuits and counter operations in various electronic products.

Key Features

  • High-Speed Performance: The device operates with a high clock frequency, ensuring rapid counting suitable for fast-paced applications.
  • Low Power Consumption: As a CMOS device, it consumes minimal power, making it ideal for battery-operated and power-sensitive systems.
  • Wide Operating Voltage Range: It can function across a range of 2V to 6V, providing flexibility for different circuit designs and power supplies.
  • Output Capability: The counter features standard outputs that can drive 10 LSTTL loads, facilitating easy integration into existing digital systems.
  • 12-Stage Binary Counter: The device includes a 12-stage divider and an oscillator for a wide division ratio and high-resolution timing.
  • Multiple Package Options: Available in a variety of package types, the M74HC4040RM13TR offers designers the flexibility to choose the best fit for their PCB layouts.

Applications

  • Time Delay Circuits
  • Frequency Dividers
  • Counter Operations in Microprocessor Systems
  • Sequential Timing Applications
  • Interface and System Clocks

The M74HC4040RM13TR is an essential component for designers looking to implement precise timing and counting mechanisms in their electronic systems. Its high-speed operation, combined with low power consumption and a wide operating voltage range, makes it a versatile choice for a broad spectrum of applications, from consumer electronics to industrial automation.

STMicroelectronics ensures that this component is not only efficient but also meets the stringent quality standards expected from a leading semiconductor manufacturer. The M74HC4040RM13TR is available in tape and reel packaging, facilitating its use in automated manufacturing processes and contributing to a streamlined production workflow.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2811 $59.0310
505+ $0.2307 $116.5035
780+ $0.2234 $174.2520
1,070+ $0.2162 $231.3340
1,385+ $0.2091 $289.6035
1,850+ $0.1873 $346.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,270 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess