EN
  • EN
  • DE

L9408FDIETR

Part No L9408FDIETR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC REG ALTERNATOR BARE DIE / Voltage Regulator 8.5V to 18V Automotive 25-Pin Die T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Applications Automotive
Operating Supply Current 50mA
Operating Supply Voltage 8.5 V ~ 18 V
Operating Temperature Range -40°C ~ 150°C
Win Source Part Number 778219-L9408FDIETR
Popularity Medium
Supply and Demand Status Limited
Family Name L9408F
ECCN EAR99
Country of Origin China
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian L9408FDIETR CAD Model

Description

The L9408FDIETR is a high-performance voltage regulator from STMicroelectronics, designed to cater to a wide range of automotive and industrial applications. This advanced power management IC is engineered to provide stable and reliable voltage regulation, ensuring optimal performance for electronic systems that demand consistent power delivery.

Key Features

  • Robust Output Voltage: The L9408FDIETR offers a precise output voltage, which is critical for the sensitive electronics it serves. Its ability to maintain a stable voltage in various conditions makes it an ideal choice for automotive environments.
  • High Current Capability: This voltage regulator can handle high current loads, making it suitable for applications that require significant power such as engine control units, infotainment systems, and advanced driver assistance systems.
  • Thermal Protection: With built-in thermal shutdown, the L9408FDIETR automatically turns off when it reaches a temperature that could potentially damage the circuit, providing an additional layer of protection.
  • Wide Operating Temperature Range: It is designed to operate effectively across a broad temperature range, ensuring reliability in the harsh conditions often encountered in automotive settings.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue to provide a stable output even when the input voltage is very close to the output voltage, which is beneficial in battery-powered applications.

Applications

The versatility of the L9408FDIETR makes it suitable for a variety of applications, including:

  • Automotive engine control modules
  • Powertrain systems
  • Body control modules
  • Infotainment and navigation systems
  • Advanced driver assistance systems (ADAS)

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the L9408FDIETR is no exception. It is manufactured to meet the stringent standards required for automotive-grade components, ensuring long-term performance and durability. Whether for commercial or industrial applications, this voltage regulator is built to deliver consistent, dependable power regulation.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess