EN
  • EN
  • DE

M48T18-150PC1

Part No M48T18-150PC1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 072946-M48T18-150PC1
Ultra Librarian 3D Model Ultra Librarian M48T18-150PC1 CAD Model

Description

The M48T18-150PC1 is a 64 Kbit 8Kb x8 TIMEKEEPER® Static RAM integrated with a serial real-time clock, power-fail control circuit, and battery. Manufactured by STMicroelectronics, this TIMEKEEPER® SRAM is a highly integrated battery-backed memory module that maintains a full functionality set at power levels down to 2.0V. It is designed to provide a reliable non-volatile memory solution with a built-in timekeeping function, particularly suitable for applications requiring data and time storage without the risk of data loss during power outages.

Key Features

  • Integrated, ultra-low power SRAM and real-time clock (RTC)
  • Self-contained battery and crystal in the DIP package
  • 48 bytes of BCD clock and control registers
  • Automatic power-fail chip deselect and write protection
  • Write protect voltages (VPFD = power-fail deselect voltage): 4.5V – 4.75V
  • Read and write access times of 150ns
  • Software controlled clock calibration for high accuracy
  • Operating temperature range: 0°C to +70°C

Applications

The M48T18-150PC1 is ideal for a wide range of applications where reliable and durable non-volatile memory storage is crucial. It is commonly used in:

  • Industrial control systems
  • Utility meters
  • Security systems
  • Network routers and switches
  • Medical equipment
  • Point of Sale (POS) terminals

Product Specifications

The M48T18-150PC1 TIMEKEEPER® SRAM offers a storage capacity of 64 Kbits with an 8-bit parallel data bus. It comes in a 28-pin, 600 mil DIP package, ensuring easy integration into various systems. The module's battery ensures data retention for a minimum of 10 years in the absence of power, making it a reliable choice for critical data and timekeeping functions.

For designers and engineers looking for a memory solution that combines ease of integration with robustness and precision, the M48T18-150PC1 from STMicroelectronics represents an excellent choice, offering both reliability and the added convenience of an integrated real-time clock.

You May Also Be Interested in

Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess