EN
  • EN
  • DE

STM6519APARUB6F

Part No STM6519APARUB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SMART RESET 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Reset Timer
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-UDFN (1.45x1)
Win Source Part Number 031332-STM6519APARUB6F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM6519APARUB6F CAD Model

Description

STM6519APARUB6F - Smart Reset™ Dual Input Push-button Reset Timer IC

The STM6519APARUB6F is a state-of-the-art dual input push-button reset timer IC developed by STMicroelectronics. This innovative product is part of the Smart Reset™ family, designed to enhance the user interface and functionality of various electronic devices such as smartphones, tablets, and other portable consumer electronics.

This IC is specifically engineered to manage the reset function through push-button inputs, offering an intelligent solution to accidental resets caused by unintended key presses. The STM6519APARUB6F requires simultaneous activation of two push-buttons or a long push on a single button to generate a reset signal, thereby preventing inadvertent device resets and improving overall user experience.

Key features of the STM6519APARUB6F include:

  • Adjustable reset assertion time, allowing for customization according to specific application needs.
  • Dual or single push-button reset input options, offering flexibility in design and usage.
  • Low supply current, ensuring minimal power consumption and extended battery life for portable devices.
  • Wide operating voltage range, compatible with various power supply levels.
  • Bidirectional reset signal capability, which can be configured as either an input or an output.
  • High ESD protection, safeguarding the IC from electrostatic discharges and enhancing device robustness.

The STM6519APARUB6F comes in a compact, highly-reliable package that is suitable for space-constrained applications. Its versatility and ease of integration make it an ideal choice for designers looking to improve the reset functionality of their products without compromising on performance or user experience.

STMicroelectronics' commitment to innovation and quality is evident in the STM6519APARUB6F, providing a reliable and user-friendly solution that enhances the functionality and durability of electronic devices. By incorporating this IC into their designs, manufacturers can deliver products that stand out in the competitive consumer electronics market.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5821 $55.3735
80+ $1.2981 $103.8480
120+ $1.2576 $150.9120
165+ $1.2170 $200.8050
215+ $1.1764 $252.9260
285+ $1.0547 $300.5895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,036 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess