EN
  • EN
  • DE

TLC77331ID

Part No TLC77331ID
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Texas Instruments
Win Source Part Number 217857-TLC77331ID
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC77331ID CAD Model

Description

The Texas Instruments TLC77331ID is a high-performance, low-power voltage supervisor designed to monitor the supply voltage of microprocessors (μPs), microcontrollers (MCUs), and other voltage-sensitive systems. This precision voltage supervisor ensures that the systems it monitors operate optimally within their voltage thresholds, safeguarding them from unpredictable conditions that could lead to system failures or data corruption.

The TLC77331ID is equipped with a fixed-sense threshold voltage of 3.1V, making it particularly suitable for 3.3V systems. When the monitored supply voltage falls below the threshold, the device triggers a reset signal that remains active until the supply voltage returns to acceptable levels, plus a certain time delay to ensure system stability. This reset signal ensures that the system has enough time to return to a stable operating condition before resuming normal operation.

Key Features:

  • Precision Voltage Monitoring: Fixed threshold accuracy at 3.1V suitable for 3.3V powered systems.
  • Low Power Consumption: Ideal for power-sensitive applications, it draws minimal current.
  • Programmable Reset Delay: The reset time delay can be set by an external capacitor, which provides design flexibility.
  • Push-Pull Reset Output: The device features a push-pull reset output, negating the need for external pull-up resistors.
  • Temperature Range: Operates over a wide temperature range, making it suitable for industrial applications.
  • Supply Voltage Range: Supports a wide range of supply voltages, enhancing compatibility with various system designs.

The TLC77331ID comes in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. Its robust design and manufacturing from Texas Instruments ensure high reliability and performance consistency, which is critical for maintaining system integrity in harsh environments and demanding applications.

Whether used in computing systems, portable/battery-powered devices, or complex industrial equipment, the TLC77331ID voltage supervisor from Texas Instruments is an essential component for maintaining system health and preventing costly downtime.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess