The AFBR-57F5AMZ-HP3 is a small form-factor pluggable (SFP+) transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. It's designed for high-speed data communication over fiber optic cables, primarily used in networking and data center applications. This transceiver supports data rates up to 10 Gbps.
Applications
- Data Centers: Interconnecting servers, switches, and storage devices within data centers.
- Ethernet Switches: Providing fiber optic connectivity for Ethernet switches.
- Routers: Enabling high-speed data transfer between routers.
- Storage Area Networks (SANs): Connecting storage devices and servers in SAN environments.
Features
- SFP+ form factor.
- Supports data rates up to 10 Gbps.
- 850nm Vertical Cavity Surface Emitting Laser (VCSEL) transmitter.
- PIN photodiode receiver.
- Digital Diagnostic Monitoring (DDM) function.
- Hot-pluggable.
Benefits
- High-speed data transmission for demanding networking applications.
- Compact form factor for high-density deployments.
- Digital Diagnostic Monitoring enables real-time monitoring of transceiver performance.
- Hot-pluggable design allows for easy installation and replacement.
Technical Specifications
The AFBR-57F5AMZ-HP3 operates at a wavelength of 850nm and is designed for use with multimode fiber (MMF) cables. It supports a maximum link length of up to 300 meters over OM3 fiber and up to 400 meters over OM4 fiber. The transceiver complies with the SFP+ MSA (Multi-Source Agreement) standards and is compatible with a wide range of networking equipment. The DDM function provides real-time information about the transceiver's operating parameters, including optical power, temperature, and supply voltage. The module is designed for low power consumption and typically operates at a voltage of 3.3V. It also features electrostatic discharge (ESD) protection to prevent damage from static electricity. The operating temperature range is typically from 0°C to 70°C.