EN
  • EN
  • DE

M74HC244B1R

Part No M74HC244B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-DIP
Manufacturer STMicroelectronics
Series 74HC
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-DIP
Family Name 74HC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-1803-5, 497-1803-5-NDR
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880768-M74HC244B1R
Ultra Librarian 3D Model Ultra Librarian M74HC244B1R CAD Model

Description

Product Overview: M74HC244B1R from STMicroelectronics

The M74HC244B1R is a high-speed CMOS Octal Bus Buffer manufactured by STMicroelectronics, one of the leading names in semiconductor technology. This device is designed to provide high-performance interfacing with a significant emphasis on power efficiency and signal integrity, making it an ideal component for a wide range of digital applications.

Key Features

  • Logic Type: Octal Bus Buffer, Non-Inverting
  • Output Type: 3-State, allowing for bus-oriented applications
  • Package / Case: DIP-20 (Dual In-line Package)
  • Operating Temperature: -55°C to +125°C, suitable for industrial environments
  • Supply Voltage: 2V to 6V, compatible with TTL levels
  • High Noise Immunity: VNIH = VNIL = 28% VCC (Min)
  • Pin and Function Compatible with 74 Series: Easy replacement and integration in systems using legacy logic components

Applications

The M74HC244B1R is versatile in its applications, commonly used in:

  • Buffering and driving bus lines
  • Memory address driving
  • Chip select functions
  • Data transmission and reception in communication systems
  • Control systems

Performance and Quality

STMicroelectronics ensures that the M74HC244B1R meets the highest performance and quality standards. The device features balanced propagation delays and low ON resistance, which are critical for maintaining signal integrity in high-speed data paths. Additionally, the low power consumption of the CMOS technology used in the M74HC244B1R makes it suitable for battery-operated and power-sensitive applications.

Environmental Compliance

The M74HC244B1R is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, reflecting STMicroelectronics' commitment to environmental sustainability and reducing the ecological impact of electronic components.

In summary, the M74HC244B1R from STMicroelectronics is a reliable and efficient solution for designers looking to implement octal bus buffers in their digital systems. Its robust feature set and compliance with industry standards make it a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess