EN
  • EN
  • DE

ST7LNB0Y0M6TR

Part No ST7LNB0Y0M6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Mcu 8-BIT ST7 Cisc 1.5KB Rom 5V 16-PIN So N T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 8 b
Frequency 8 MHz
Max Frequency 8 MHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 300 mW
Max Supply Voltage 5.5 V
Memory Size 1.5 kB
Memory Type ROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 16
Number of Programmable I/O 13
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RAM Size 128 B
RoHS Compliant
Win Source Part Number 1020698-ST7LNB0Y0M6TR
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7LNB0Y0M6TR CAD Model

Description

ST7LNB0Y0M6TR Integrated Circuit by STMicroelectronics

The ST7LNB0Y0M6TR is a state-of-the-art integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the ST7 family, which is renowned for its high performance and reliability in a wide range of applications.

Key Features

  • High Integration: The ST7LNB0Y0M6TR combines multiple functions into a single chip, which helps to reduce the overall system complexity and the number of components required in a design.
  • Low Power Consumption: Designed with power efficiency in mind, this IC is ideal for battery-powered devices, as it helps to extend the operational life and reduce power-related costs.
  • Robust Design: The product is engineered to withstand harsh conditions, making it suitable for industrial and automotive applications where reliability is paramount.
  • Flexible Connectivity: It offers various communication interfaces, allowing for easy integration into different systems and compatibility with other components.

Applications

The versatility of the ST7LNB0Y0M6TR makes it suitable for a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Smart home devices
  • Power management solutions

Technical Specifications

The ST7LNB0Y0M6TR is packed with technical features that ensure optimal performance in various applications:

  • Package: Provided in a compact surface-mount package, it is designed for easy integration into modern PCB designs.
  • Quality Assurance: STMicroelectronics adheres to strict quality control measures, ensuring that each ST7LNB0Y0M6TR IC meets the highest industry standards.
  • Support and Documentation: Comprehensive technical documentation, application notes, and development tools are available to support designers and engineers throughout the product's lifecycle.

Overall, the ST7LNB0Y0M6TR from STMicroelectronics represents a blend of performance, integration, and reliability, making it an excellent choice for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess