EN
  • EN
  • DE

M74HC132YTTR

Part No M74HC132YTTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74HC132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14385-6, 497-14385-2, 497-14385-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880757-M74HC132YTTR
Ultra Librarian 3D Model Ultra Librarian M74HC132YTTR CAD Model

Description

STMicroelectronics M74HC132YTTR

The M74HC132YTTR from STMicroelectronics is a high-speed Si-gate CMOS device that belongs to the HC family of integrated circuits. This product is designed to offer robust performance and is particularly well-suited for applications that require high noise immunity and the ability to drive large load capacitances. It is commonly used in a wide range of digital applications, including computers, telecommunications, and signal processing systems.

The device features quad 2-input NAND Schmitt triggers, which are ideal for transforming slowly changing input signals into sharply defined jitter-free output signals, thus enhancing the circuit's noise immunity. The Schmitt trigger function also allows the circuit to be used as a debounce device for noisy inputs or as a line receiver which will eliminate any line noise.

With an operating voltage range of 2V to 6V, the M74HC132YTTR is versatile and can be used in environments that require different power levels. Its low power consumption is also a significant advantage, as it contributes to the overall energy efficiency of the end application. The device is capable of operating at a wide temperature range, ensuring reliability and stable performance under various environmental conditions.

One of the key features of the M74HC132YTTR is its balanced propagation delays and transition times, which provide an improved performance profile for high-frequency operation. This is especially beneficial in applications where timing is critical.

The product comes in a TSSOP14 package, which is a thin shrink small outline package that is both space-saving and suitable for surface mount technology (SMT). This packaging makes it an excellent choice for compact and densely populated PCBs. The device is also available in tape and reel packaging, denoted by the 'YTTR' suffix, which facilitates automated assembly processes and is ideal for large volume production runs.

In summary, the M74HC132YTTR from STMicroelectronics is a reliable and efficient quad 2-input NAND Schmitt trigger that provides excellent noise immunity and is designed to meet the needs of a variety of digital applications. Its compact packaging and compatibility with automated assembly processes make it a convenient and practical choice for manufacturers.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3926 $55.7040
90+ $1.1426 $102.8340
140+ $1.1069 $154.9660
190+ $1.0712 $203.5280
245+ $1.0355 $253.6975
325+ $0.9284 $301.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess