EN
  • EN
  • DE

CD74HC377PWRG4

Part No CD74HC377PWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Clock Edge Trigger Type Positive Edge
Contact Plating Gold
Frequency 60 MHz
Height 0 m
High Level Output Current -5.2 mA
Lead Free Lead Free
Length 6.5 mm
Logic Function D-Type
Low Level Output Current 5.2 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Output Current 5.2 mA
Packaging Tape & Reel (TR)
Polarity Non-Inverting
Propagation Delay 175 ns
Quiescent Current 8 µA
RoHS Compliant
Thickness 1 mm
Turn-On Delay Time 14 ns
Weight 76.997305 mg
Width 4.4 mm
Win Source Part Number 1226148-CD74HC377PWRG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC377PWRG4 CAD Model

Description

The CD74HC377PWRG4 is a high-performance, CMOS logic octal D-type flip-flop with clock enable from Texas Instruments. This integrated circuit is designed for use in a wide array of applications ranging from data storage and transfer to system control and communication. It is a member of the 74HC series, which are known for their high speed and low power consumption compared to their LS-TTL counterparts.

Key Features

  • High-Speed CMOS Technology: The CD74HC377PWRG4 operates at high speeds similar to LSTTL counterparts while maintaining CMOS low power consumption.
  • Octal D-Type Flip-Flops: Eight edge-triggered flip-flops with individual D-type inputs for each flip-flop.
  • Clock Enable Feature: A clock enable (CEN) input controls all eight flip-flops, allowing the system to minimize power consumption by controlling when the flip-flops are active.
  • Wide Operating Voltage Range: Functional between 2V to 6V, making it suitable for a variety of logic interfaces and ensuring compatibility with both TTL and CMOS levels.
  • Low Power Consumption: Designed with power-saving in mind, it features a typical low power dissipation of 80 µA.
  • 3-State Outputs: The device includes bus-friendly outputs that can be placed in a high-impedance state, facilitating easy connection to a bus or data lines.

Applications

The CD74HC377PWRG4 is a versatile component that can be implemented in various digital applications, including:

  • Buffer/Storage Registers
  • Data Storage and Transfer Systems
  • Control Registers
  • System Control and Communication

Package and Quality

This device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, identified by the suffix 'PWRG4', which is suitable for surface mounting and space-saving designs. Texas Instruments is known for its commitment to quality, and this product is no exception, being designed and manufactured to meet the highest standards of reliability and performance.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4681 $51.4910
265+ $0.3841 $101.7865
405+ $0.3721 $150.7005
560+ $0.3601 $201.6560
720+ $0.3481 $250.6320
965+ $0.3121 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess