Introducing the M74AC14MTR from STMicroelectronics
The M74AC14MTR is a high-speed CMOS Hex Schmitt Inverter integrated circuit, designed and manufactured by the reputed STMicroelectronics. This device is a remarkable example of precision engineering, combining the low power consumption of CMOS with the high-speed functionality that modern electronic applications demand.
Key Features
- High-Speed Performance: The M74AC14MTR operates at very high speeds, with propagation delay times significantly lower than conventional CMOS inverters. This makes it an ideal choice for high-frequency applications and fast signal processing.
- Advanced Noise Suppression: Equipped with Schmitt trigger action at all inputs, the device provides excellent noise immunity and stability, ensuring a cleaner and more reliable performance even in the most challenging conditions.
- Low Power Consumption: Despite its high-speed capabilities, the M74AC14MTR maintains the low power consumption characteristic of CMOS devices, making it energy-efficient and suitable for battery-powered applications.
- Wide Operating Voltage Range: The device can operate with a supply voltage ranging from 2V to 6V, providing versatility in various operating environments and compatibility with both TTL and CMOS logic levels.
Applications
The M74AC14MTR is incredibly versatile and can be used in a variety of applications, including:
- Wave shaping and noise filtering
- Signal processing
- Communication systems
- Portable devices and battery-powered products
Package and Quality Assurance
The M74AC14MTR is available in a TSSOP package, which is not only space-saving but also offers excellent thermal performance. STMicroelectronics is committed to the highest standards of quality, and this product complies with the rigorous demands of the automotive industry, ensuring reliability and performance under extreme conditions.
Whether you're designing a sophisticated communication system or looking for a reliable component for signal processing, the M74AC14MTR by STMicroelectronics is a smart choice that combines efficiency, speed, and precision in a compact form factor.