EN
  • EN
  • DE

MIC2016-1.2YM6 TR

Part No MIC2016-1.2YM6 TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 319713-MIC2016-1.2YM6 TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2016-1.2YM6 TR CAD Model

Description

Product Overview: MIC2016-1.2YM6 TR from Microchip Technology

The MIC2016-1.2YM6 TR is a high-quality, current-limiting power distribution switch designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is specifically engineered to provide a reliable and efficient solution for applications that require power distribution and management with current limiting capabilities.

Encased in a compact SOT-23-6 package, the MIC2016-1.2YM6 TR is ideal for space-constrained applications. It is capable of delivering a continuous output current of up to 1.2A, making it suitable for a wide range of uses, from USB peripherals to other powered devices that require careful current management to protect both the power source and the load.

One of the key features of this power switch is its built-in thermal shutdown protection, which ensures the device and the system it's integrated into are protected from overheating. This is further complemented by its under-voltage lockout (UVLO) feature, which prevents the system from operating at dangerously low voltages that could potentially cause harm or lead to suboptimal performance.

The MIC2016-1.2YM6 TR also boasts a fast transient response, which is crucial for maintaining system stability during sudden changes in load. Additionally, its programmable current limit allows for precise control over the power supplied to connected devices, ensuring safety and efficiency.

For design flexibility, the device offers active-high and active-low enable inputs, making it versatile for various design requirements. The status flag output feature provides a real-time indication of the operating condition, which is incredibly beneficial for system monitoring and diagnostics.

Microchip Technology's commitment to quality is evident in the MIC2016-1.2YM6 TR, which is RoHS compliant and lead-free, ensuring it meets current environmental standards and regulations. This product is available in tape and reel packaging, making it suitable for automated assembly processes, and is designed for commercial-grade applications with an operating temperature range of -40°C to +85°C.

Overall, the MIC2016-1.2YM6 TR is a robust and versatile power distribution switch that offers a combination of protection features, making it an excellent choice for designers looking to enhance the safety and reliability of their power management systems.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1765 $76.7060
8+ $15.7346 $125.8768
12+ $15.2425 $182.9100
16+ $14.7505 $236.0080
21+ $14.2596 $299.4516
28+ $12.7847 $357.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess