EN
  • EN
  • DE

ENC28J60T/SS

Part No ENC28J60T/SS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR W/SPI 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Controller
Standards 10 Base-T PHY
Supply Voltage - Operating 3.1 V to 3.6 V
Operating Supply Current 160mA
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 037817-ENC28J60T/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ENC28J60T/SS CAD Model

Description

Product Overview: ENC28J60T/SS from Microchip Technology

The ENC28J60T/SS is a standout Ethernet controller integrated circuit produced by Microchip Technology, designed to add network connectivity to embedded systems. This compact, highly-efficient chip is the perfect solution for implementing network services in devices where space and power consumption are at a premium.

At the heart of the ENC28J60T/SS lies a full-featured Ethernet transceiver that is compliant with 10BASE-T standards. It also includes an integrated MAC and PHY, providing the necessary hardware to facilitate the transmission and reception of data over standard network cables. The ENC28J60T/SS is capable of full-duplex and half-duplex operation, making it versatile enough to suit a variety of network configurations and requirements.

Key Features:

  • Interface: The device uses an industry-standard Serial Peripheral Interface (SPI) for communication with host controllers, ensuring easy integration with most microcontroller units (MCUs).
  • Memory: It boasts an internal 8 KB Transmit/Receive packet buffer, which allows for efficient handling of network data.
  • Compact Design: The ENC28J60T/SS comes in a space-saving SSOP-28 package, making it an excellent choice for PCB designs with limited real estate.
  • Power Management: Advanced power management features include programmable automatic wake-up on multiple packet formats and link status change, reducing overall power consumption.
  • Temperature Range: With an industrial temperature range, this device is suited for harsh environments, ensuring reliability and performance under extreme conditions.

Applications:

The ENC28J60T/SS is ideal for a wide array of applications, including but not limited to home automation, industrial control systems, IoT devices, and any embedded system that requires network connectivity. Its low power consumption and small footprint make it particularly well-suited for portable and power-sensitive applications.

Microchip Technology's commitment to quality means that the ENC28J60T/SS is not just a component; it's a reliable foundation upon which you can build robust and efficient networked devices with confidence.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6294 $53.1470
12+ $8.7216 $104.6592
18+ $8.4490 $152.0820
25+ $8.1765 $204.4125
32+ $7.9039 $252.9248
43+ $7.0863 $304.7109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess