EN
  • EN
  • DE

TDA4470-MFLG3Y

Part No TDA4470-MFLG3Y
Manufacturer Microchip Technology
Catalog Linear - Video Processing
Description IC SOUND PROC VIDEO-IF 28SOIC / Video Processor IC 28-SO Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Function Processor
Applications Professional Video
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number TDA4470
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 523486-TDA4470-MFLG3Y
Ultra Librarian 3D Model Ultra Librarian TDA4470-MFLG3Y CAD Model

Description

The TDA4470-MFLG3Y is a cutting-edge integrated circuit (IC) component from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is designed to cater to a multitude of applications, ranging from automotive systems to industrial automation, consumer electronics, and telecommunications.

Key Features:

  • High Performance: The TDA4470-MFLG3Y is built to deliver robust performance, ensuring reliability and efficiency in demanding applications.
  • Flexibility: This component offers a high degree of flexibility, making it suitable for a wide array of designs and functionalities.
  • Integration: With its integrated features, it reduces the need for multiple discrete components, thereby saving space and simplifying the design process.
  • Power Efficiency: Designed with power efficiency in mind, it helps in reducing the overall power consumption of the system it is integrated into.

Applications:

The versatility of the TDA4470-MFLG3Y allows it to be used in various sectors. In the automotive industry, it can be part of control units, navigation systems, and infotainment. For industrial applications, it can be integrated into control systems, robotics, and monitoring equipment. In consumer electronics, it finds its place in smart devices, home automation systems, and multimedia appliances. Additionally, in the field of telecommunications, it can be used in network devices and communication modules.

Quality and Support:

Microchip Technology is committed to delivering high-quality products that meet stringent industry standards. The TDA4470-MFLG3Y is no exception and is backed by Microchip's comprehensive technical support and service, ensuring that designers and engineers can confidently select this component for their next project.

Ordering Information:

To acquire the TDA4470-MFLG3Y or to learn more about its specifications and pricing, interested parties can visit Microchip Technology's official website or contact authorized distributors and representatives.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,480 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess