Product Overview: PCA9548AD,118
The PCA9548AD,118 is a high-quality, versatile integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is a bidirectional translating switch controlled via the I²C-bus and designed to provide multiplexing between one upstream channel and eight downstream channels or buses. With its robust design and advanced features, the PCA9548AD,118 is ideal for applications requiring the routing of I²C signals to multiple destinations or the isolation of bus segments to prevent bus contention issues.
Key Features:
- Channel Selection: The device enables the selection of any combination of downstream channels or none, via I²C-bus commands, providing a flexible way to manage I²C communications.
- Multi-master Capabilities: It supports multi-master I²C applications, allowing multiple I²C masters to communicate with multiple I²C slaves through the switch.
- Low Standby Current: The PCA9548AD,118 is designed with power efficiency in mind, featuring a low standby current which makes it suitable for battery-powered devices.
- High Noise Immunity: The device boasts a high noise immunity, ensuring reliable operation even in environments with electrical interference.
- Compatibility: This IC is compatible with standard and fast-mode I²C-bus protocols, making it versatile for various I²C applications.
Applications:
The PCA9548AD,118 is commonly used in a range of applications where I²C signal routing is required, including:
- Server motherboards and computing systems where multiple I²C devices are present.
- Industrial control systems requiring robust I²C communication.
- Consumer electronics where multiple sensors or peripherals need to be accessed via a single I²C master.
- Telecommunications equipment for signal routing and management.
Technical Specifications:
- Supply Voltage: 2.3V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package: SOIC-24 (20.1mm width)
- Mounting Type: Surface Mount
With its robust feature set, the PCA9548AD,118 from NXP Semiconductors is an excellent choice for designers looking to optimize their I²C-bus systems for enhanced performance and flexibility.