EN
  • EN
  • DE

M93C86-WMN3TPSSA

Part No M93C86-WMN3TPSSA
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309159-M93C86-WMN3TPSSA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M93C86-WMN3TPSSA CAD Model

Description

The M93C86-WMN3TPSSA is a 16-Kbit (2K x 8 or 1K x 16) serial access EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This device is part of ST's M93C series, which is designed for flexible, non-volatile storage applications across various electronic devices.

Key Features

  • Memory Size: 16 Kbits of EEPROM, configurable as either 2,048 x 8 bits or 1,024 x 16 bits, catering to different data width requirements.
  • Serial Interface: Supports Serial Peripheral Interface (SPI) bus, ensuring compatibility with a wide range of microcontrollers and processors.
  • Write Protect: Incorporates a Write Protect feature to prevent inadvertent writes, thereby securing the stored data.
  • Supply Voltage: Operates across a wide supply voltage range from 4.5V to 5.5V, making it suitable for 5V systems.
  • Operating Temperature: Designed for industrial temperature ranges from -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Package: Available in an 8-pin, 150 mil width, SOIC package that is both compact and easy to integrate into PCB designs.

Applications

The M93C86-WMN3TPSSA EEPROM is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices
  • Medical equipment

Advantages

Choosing the M93C86-WMN3TPSSA for your design offers numerous advantages:

  • Reliability: STMicroelectronics is known for its high-quality products, and this EEPROM is no exception, providing stable and reliable performance.
  • Flexibility: The dual organization of the memory allows designers to select the most appropriate data width for their application.
  • Easy Integration: The SPI interface ensures simple integration with existing hardware, minimizing development time and cost.
  • Endurance: The device has an endurance of at least 1 million write cycles, with a data retention period of 40 years, ensuring long-term data integrity.

Overall, the M93C86-WMN3TPSSA from STMicroelectronics is a robust and reliable choice for designers who require a non-volatile memory solution with a flexible interface and a strong track record of performance.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess