EN
  • EN
  • DE

M68AW128ML70ND6T

Part No M68AW128ML70ND6T
Manufacturer STMicroelectronics
Catalog SRAM
Description 2 Mbit (128K x16) 3.0V Asynchronous SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 308838-M68AW128ML70ND6T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M68AW128ML70ND6T CAD Model

Description

STMicroelectronics M68AW128ML70ND6T Product Overview

The M68AW128ML70ND6T is a high-performance, 128-Mbit (multi-level cell) asynchronous Flash memory module from STMicroelectronics, designed to meet the rigorous demands of automotive, industrial, and consumer applications that require large amounts of non-volatile storage. This memory device is part of the well-established STMicroelectronics Flash memory product line, renowned for its reliability and performance.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 128 Megabits, allowing ample space for firmware, boot code, and data storage.
  • Access Time: With a fast access time of 70ns, the M68AW128ML70ND6T provides swift read operations, which is critical for applications that require quick data retrieval.
  • Temperature Range: Designed for versatility, it operates over an extended temperature range, making it suitable for applications that may be exposed to extreme conditions.
  • Package: The memory comes in a convenient FBGA package, which is known for its small footprint and excellent thermal performance, allowing for efficient use of PCB space.
  • Supply Voltage: It operates at a supply voltage of 3V, which is typical for modern low-power electronic devices, ensuring compatibility with contemporary system designs.

Applications

The M68AW128ML70ND6T is ideally suited for a wide array of applications, including but not limited to:

  • Automotive systems, such as engine control units, infotainment, and advanced driver assistance systems (ADAS)
  • Industrial equipment that requires reliable, long-term data storage under varying environmental conditions
  • Consumer electronics where large non-volatile memory is essential, such as set-top boxes and smart home devices

Reliability and Support

STMicroelectronics is committed to providing long-term support and reliability for its products. The M68AW128ML70ND6T Flash memory module is backed by rigorous testing and quality control processes, ensuring that it meets the high standards expected by manufacturers and developers in various sectors. Customers can also benefit from STMicroelectronics' technical support and documentation, simplifying the integration of the memory module into their designs.

Overall, the M68AW128ML70ND6T from STMicroelectronics is a robust, high-capacity Flash memory solution that offers fast access times, durability, and a wide operating temperature range, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48MINIBGA
Lowest to $37.8201
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Cypress Semiconductor Corp
IC NVSRAM 256KBIT 45NS 48SSOP
Lowest to $17.9874
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5417 $54.1668
10+ $11.1111 $111.1110
14+ $10.7639 $150.6946
20+ $10.4167 $208.3340
25+ $10.0695 $251.7375
34+ $9.0278 $306.9452
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 4 pcs
Order Increment : 3 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess