EN
  • EN
  • DE

ST10F276-CEG

Part No ST10F276-CEG
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193752-ST10F276-CEG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10F276-CEG CAD Model

Description

The ST10F276-CEG is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a variety of applications that require robust control with high computational power. This MCU is part of the ST10 family, which is renowned for its efficient architecture, rich feature set, and versatility in handling complex tasks.

Key Features

  • High-Performance 16-bit CPU: The core of the ST10F276-CEG operates at a high frequency, delivering the computational power needed for demanding applications.
  • Integrated Memory: It comes with a substantial amount of on-chip memory, including flash memory and RAM, facilitating advanced operations and reducing the need for external memory components.
  • Advanced Peripherals: A wide array of peripherals is integrated into the MCU, including timers, serial communication interfaces, and analog-to-digital converters, which enhance the functionality and flexibility of the device.
  • Embedded CAN Interface: The inclusion of a Controller Area Network (CAN) interface makes this MCU an ideal choice for automotive and industrial applications requiring robust communication protocols.
  • Power Management: The ST10F276-CEG features power-saving modes that optimize power consumption for battery-powered or energy-sensitive applications.

Applications

The versatility of the ST10F276-CEG allows it to be used in a wide range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Motor control
  • Medical devices

Technical Specifications

The ST10F276-CEG boasts impressive technical specifications that make it suitable for high-demand applications:

  • 16-bit CPU with up to 40MHz clock speed
  • Up to 1.1Mbytes of Flash memory
  • Up to 80Kbytes of RAM
  • 16-channel 10-bit A/D Converter
  • Multiple serial interfaces (UART, SPI, SSC)
  • 144-pin LQFP package

With its robust architecture, comprehensive feature set, and extensive memory resources, the ST10F276-CEG from STMicroelectronics stands out as a powerful microcontroller that can drive your sophisticated applications to new levels of performance.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess