Product Overview: M494B1 Microcontroller by STMicroelectronics
The M494B1 is a high-performance microcontroller from STMicroelectronics, designed to meet the needs of demanding embedded applications. This advanced MCU is part of the STM32 family, which is renowned for its robust architecture, rich feature set, and high levels of integration.
At the heart of the M494B1 is a powerful ARM Cortex-M4 core, capable of running at speeds up to 170 MHz. This core is complemented by a Floating Point Unit (FPU) that enhances the processing of complex mathematical operations, making it an ideal choice for applications requiring intensive computation such as industrial control systems, IoT devices, and advanced consumer electronics.
The microcontroller comes equipped with a substantial amount of Flash memory and SRAM, ensuring ample space for application code and data storage. The M494B1 also features a range of connectivity options, including USB, CAN, and multiple serial interfaces, providing versatile communication capabilities for a variety of use cases.
Furthermore, the M494B1 integrates advanced peripherals such as high-resolution timers, real-time clock, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs). These peripherals support a wide array of functionalities, from precise timekeeping to sophisticated analog signal processing.
Safety and reliability are paramount in the design of the M494B1, with built-in features such as a Memory Protection Unit (MPU), which enhances system security by preventing unauthorized memory access. The microcontroller also offers several power-saving modes, allowing for efficient energy management in low-power applications.
Developers can take advantage of the extensive development ecosystem provided by STMicroelectronics, which includes software libraries, development boards, and debugging tools. This ecosystem simplifies the development process, enabling rapid prototyping and accelerated time-to-market for products built around the M494B1 microcontroller.
In summary, the M494B1 from STMicroelectronics is a versatile and powerful microcontroller that delivers exceptional performance, connectivity, and reliability for a wide range of applications. Its advanced features and comprehensive development support make it a leading choice for engineers looking to create sophisticated and efficient embedded systems.