EN
  • EN
  • DE

M48T58Y70MH1SOP28

Part No M48T58Y70MH1SOP28
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005895-M48T58Y70MH1SOP28
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M48T58Y70MH1SOP28 CAD Model

Description

The M48T58Y-70MH1 is a Timekeeper SRAM integrated circuit produced by STMicroelectronics, encapsulated in a 28-pin SOP (Small Outline Package) form factor. This high-performance component is designed to address the needs of systems requiring the integration of timekeeping and memory in a single, compact module.

Key Features

  • Integrated Ultra-low Power SRAM: The device boasts a 64 Kbit (8 K x 8) non-volatile static RAM, which ensures data retention without the need for an external battery.
  • Built-in Real-time Clock: The M48T58Y-70MH1 features a quartz crystal which controls the real-time clock, providing precise time tracking capabilities down to seconds, minutes, hours, day, date, month, and year.
  • Programmable Alarm: A programmable alarm function is available, allowing users to set up time-specific alerts, which can be crucial for time-sensitive applications.
  • Automatic Power-fail Chip Deselect and Write Protection: This feature ensures data integrity during power loss by automatically switching to battery backup mode and write-protecting the memory contents.
  • 10-year Battery Life and Data Retention: The device is designed with a long-life battery that provides reliable service and data retention for a minimum of 10 years in the absence of power.
  • Operating Temperature Range: The M48T58Y-70MH1 operates within a temperature range of 0°C to +70°C, making it suitable for a wide array of industrial applications.
  • Serial Interface: The inclusion of a serial interface facilitates easy integration into existing systems with minimal interfacing required.

Applications

The M48T58Y-70MH1 is versatile and can be used in various applications, such as:

  • Embedded systems requiring reliable timekeeping
  • Industrial control systems
  • Telecommunication systems
  • Network servers
  • Utility meters

Conclusion

STMicroelectronics' M48T58Y-70MH1 is a robust, reliable, and feature-rich Timekeeper SRAM that provides a comprehensive solution for systems that require both non-volatile memory and an integrated real-time clock. Its combination of features, along with the long battery life and data retention capabilities, make it an ideal choice for many critical applications where timekeeping and data storage are paramount.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess