Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 16-SOIC (0.154", 3.90mm Width)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name M41ST
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-2803-5, M41ST84YMQ6
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924879-M41ST84YMQ6E
Ultra Librarian 3D Model Ultra Librarian M41ST84YMQ6E CAD Model

Description

The M41ST84YMQ6E is a state-of-the-art, low-power serial RTC (Real-Time Clock) with a built-in 32.768 kHz oscillator from STMicroelectronics. Designed for a wide range of applications in consumer, industrial, and computing products, it offers a robust timekeeping solution with a rich set of features.

Key Features

  • Integrated Crystal: The device includes a built-in crystal resonator, which simplifies the design and reduces external component count.
  • Low Power Consumption: It operates with very low power consumption, making it ideal for battery-powered applications.
  • Serial Interface: The M41ST84YMQ6E supports I2C serial interface for communication with microcontrollers, which allows for easy integration into existing designs.
  • Alarm Function: An onboard programmable alarm function enables the RTC to wake up the system at a predetermined time, which can be crucial for scheduling tasks.
  • Watchdog Timer: The integrated watchdog timer improves system reliability by resetting the system in case of a software error or malfunction.
  • Additional Memory: It comes with additional EEPROM and SRAM memory, offering extra storage for application-specific data.

Applications

The versatility of the M41ST84YMQ6E allows it to be used in a variety of applications, including:

  • Portable devices
  • Industrial control systems
  • Utility meters
  • Consumer electronics
  • Healthcare devices
  • Automotive electronics

Technical Specifications

The device operates over a wide voltage range and temperature, ensuring reliable performance under varying conditions:

  • Voltage Range: 2.7V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Packaging: Surface-Mount Package for optimal space saving

With its comprehensive feature set and the reliability of STMicroelectronics' design and manufacturing expertise, the M41ST84YMQ6E is an excellent choice for designers looking to incorporate a robust RTC solution into their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 8SSOP / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for RS5C372B-E2-F
STMicroelectronics
5.0V, 64 Kbit (8 Kb x 8) TIMEKEEPER SRAM
Lowest to $49.3347
ECAD model for M48T58Y-70PC1
Micro Crystal AG
IC RTC TEMPERAT CLK/CAL I2C 8SON
Need more? Email Us
ECAD model for RV-3032-C7-32.768KHZ-2.5PPM-TA-QC
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10DFN
Lowest to $1.0226
ECAD model for PCF85363ATL/AX
NXP / Nexperia
0 Timer(s) Real Time Clock PDSO8
Need more? Email Us
ECAD model for PCF8593TD-T
Diodes Incorporated
IC RTC I2C SER 8SOIC T&R 2.5K / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for PT7C433833AWEX
Epson Company
IC RTC CALENDAR SPI 14SOP / Real Time Clock (RTC) IC Clock/Calendar SPI 14-SOIC (0.197", 5.00mm Width)
Need more? Email Us
ECAD model for RX-4803SA:UAB PURE SN
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8-MSOP
Lowest to $3.3524
ECAD model for ISL12057IUZ-T
STMicroelectronics
5.0 V and 3.3/3.0 V secure serial RTC and NVRAM supervisor with tamper detection and 128 bytes of clearable NVRAM
Lowest to $14.7468
ECAD model for M41ST87WSS6F

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention