EN
  • EN
  • DE

M36W0R6050T4ZRQE

Part No M36W0R6050T4ZRQE
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306214-M36W0R6050T4ZRQE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36W0R6050T4ZRQE CAD Model

Description

STMicroelectronics Product Overview: M36W0R6050T4ZRQE

The M36W0R6050T4ZRQE is a sophisticated memory solution developed by STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to the increasing demands for robust and reliable non-volatile memory storage in a wide range of applications. The M36W0R6050T4ZRQE is part of STMicroelectronics' Multi-Purpose Flash (MPF) family, which is renowned for its high performance, flexibility, and endurance.

At the core of the M36W0R6050T4ZRQE is a dual-bank memory architecture, featuring 64 Mbits of Flash memory alongside an additional 16 Mbits of PSRAM (Pseudo Static RAM). This combination allows for concurrent read and write operations, which significantly enhances the overall system performance by allowing code execution directly from the Flash memory while data is being written or read in the PSRAM.

The memory is organized into multiple sectors and blocks, providing the flexibility to erase and program both fine-grain and larger sections of the memory, depending on the application's requirements. This granularity ensures efficient memory management and helps to optimize the device's lifespan through wear-leveling algorithms.

The M36W0R6050T4ZRQE operates over a wide voltage range, typically from 2.7V to 3.6V, which makes it suitable for use in portable devices where power consumption is a critical factor. Additionally, it offers a variety of power-saving modes, which help to further reduce power consumption during idle periods.

Communication with the M36W0R6050T4ZRQE is facilitated through an advanced flexible memory interface that supports a wide range of microcontrollers and microprocessors. The interface is designed to provide fast access times and high data throughput, ensuring that the memory can keep up with the demands of high-speed computing applications.

Security features are also embedded within the M36W0R6050T4ZRQE, including hardware protection mechanisms to prevent unauthorized access to sensitive data. This is critical for applications where data integrity and confidentiality are paramount.

In summary, the M36W0R6050T4ZRQE from STMicroelectronics is a high-quality, versatile memory component that offers the perfect blend of size, speed, and power efficiency, making it an ideal choice for a variety of applications in the automotive, industrial, and consumer electronics sectors.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess