EN
  • EN
  • DE

MLT2S-CP

Part No MLT2S-CP
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCKING SIL 200LBS 7.9" / Standard, Locking Silver 2.00" (50.80mm) 0.180" (4.57mm) 200 lbs (90.72 kg)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable Ties and Zip Ties
Mfr Panduit Corp
Series Pan-Steel® MLT
Package Bulk
Product Status Active
Wire/Cable Tie Type Standard, Locking
Length - Approximate 8"
Bundle Diameter 2.00" (50.80mm)
Width 0.180" (4.57mm)
Length - Actual 0.658' (200.66mm, 7.90")
Mounting Type Free Hanging (In-Line)
Tensile Strength 200 lbs (90.72 kg)
Material Stainless Steel 304
Color Silver
Base Product Number MLT2S
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.29.0000
Win Source Part Number 885150-MLT2S-CP
Ultra Librarian 3D Model Ultra Librarian MLT2S-CP CAD Model

Description

The 885150-MLT2S-CP cable ties and zip ties from Panduit Corp are the perfect solution for managing and securing cables.

  • Material: stainless steel 304
  • Width: 0.180"
  • Bundle Diameter: 2.00"
  • Feature: locking
  • Tensile Strength: 200 lbs
  • Series: Pan-Steel MLT
  • Package: bulk package of 100 pieces

You May Also Be Interested in

Panduit Corp
TIE PAN TY REL NYL WR BLK 11.5" / Cable Ties, Releasable Nylon 6/6 Black 76mm 222N
Lowest to $0.6645
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.9"
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.94" / Standard, Locking Natural 0.87" (22.10mm) 0.100" (2.54mm) 18 lbs (8.16 kg)
Need more? Email Us
3M
RECLOSABLE FSTNR 1.5" X 20FT BLK
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BLK 50LBS 4.72" / Standard, Locking Black 0.94" (23.80mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 50LBS 7.4" / Standard, Locking Natural 1.88" (47.75mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Lowest to $0.0665
3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us
Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess