EN
  • EN
  • DE

M36D0R4010T0ZAI

Part No M36D0R4010T0ZAI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013139-M36D0R4010T0ZAI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36D0R4010T0ZAI CAD Model

Description

The M36D0R4010T0ZAI is a state-of-the-art memory device from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This product is a perfect blend of robust design, high performance, and reliability, making it well-suited for a wide range of applications in the modern electronics industry.

Key Features

  • Memory Capacity: The device boasts a substantial memory capacity, designed to meet the needs of complex digital systems.
  • Speed: With its swift access times, the M36D0R4010T0ZAI ensures high-speed operation, contributing to the efficiency of the overall system.
  • Endurance: This memory chip is built with endurance in mind, capable of withstanding intense operational demands over extended periods.
  • Low Power Consumption: Energy efficiency is a hallmark of STMicroelectronics products, and this device is no exception, minimizing power usage without sacrificing performance.

Applications

The versatility of the M36D0R4010T0ZAI allows it to be utilized across various sectors. It is particularly well-suited for:

  • Automotive systems, where reliability and durability under harsh conditions are paramount.
  • Industrial automation, where consistent performance and longevity are crucial.
  • Consumer electronics, which demand high capacity and energy efficiency.
  • Communication devices, where speed and robustness are necessary for data integrity.

Technical Specifications

Parameter Value
Product Category Memory ICs
Memory Type Flash Memory
Memory Size Specified in datasheet
Interface Type High-speed
Operating Temperature Defined range in datasheet

For detailed technical specifications, potential buyers are encouraged to consult the official datasheet provided by STMicroelectronics. The M36D0R4010T0ZAI is not just a product; it's a promise of quality, efficiency, and innovation, representing STMicroelectronics' commitment to excellence.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess