EN
  • EN
  • DE

M34C64-FCW6TP

Part No M34C64-FCW6TP
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829197-M34C64-FCW6TP
Ultra Librarian 3D Model Ultra Librarian M34C64-FCW6TP CAD Model

Description

Product Overview: M34C64-FCW6TP

The M34C64-FCW6TP is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by STMicroelectronics, a global leader in semiconductor solutions. Designed for high-speed and low-power data storage, this product stands out for its robustness, reliability, and versatility, making it an excellent choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: This device offers a 64-Kbit memory capacity, providing ample space for firmware storage, device configurations, or small data logging tasks.
  • Interface: It features an I²C-compatible serial interface, ensuring easy and efficient integration into most microcontroller-based systems.
  • Speed: The M34C64-FCW6TP supports a fast write cycle time, enabling quick data storage and minimizing downtime for devices that require frequent updates.
  • Operating Voltage: It operates over a wide voltage range, accommodating various power supply levels and ensuring compatibility with a broad spectrum of host devices.
  • Package: The device comes in a compact, surface-mount package, which is ideal for space-constrained applications and modern PCB designs.
  • Temperature Range: With an extended industrial temperature range, the M34C64-FCW6TP is suited for environments that experience extreme temperatures, ensuring consistent performance under varied conditions.

Applications

The versatility of the M34C64-FCW6TP lends itself to a multitude of applications. Its durability and capacity are particularly beneficial in:

  • Automotive systems where long-term reliability and data integrity are paramount.
  • Industrial automation, where it can store configuration parameters and operational data.
  • Consumer electronics, such as smart appliances, where user settings and preferences need to be preserved.
  • Portable devices, where its low power consumption extends battery life.

Quality and Support

STMicroelectronics is committed to providing high-quality products and the M34C64-FCW6TP is no exception. Customers can expect robust support, including comprehensive technical documentation, application notes, and a dedicated support team for any design-in or operational questions.

Whether you're designing a new system or upgrading an existing one, the M34C64-FCW6TP from STMicroelectronics offers the performance, reliability, and ease of integration required to meet the demands of today's advanced electronic applications.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess