EN
  • EN
  • DE

SN65LVDS302ZQE

Part No SN65LVDS302ZQE
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PROGRAMMABLE 27-BIT SERIAL-TO-PARALLEL RECEIVER | IC PAR-SRL RCVR 27BIT PROG 80BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Applications Graphics, Laptops
Interface Serial
Supply Voltage (V) 1.65V ~ 1.95V
Manufacturer Package 80-VFBGA
Supplier Device Package 80-BGA MICROSTAR JUNIOR (5x5)
Mounting Style SMD
Family Part Number SN65LVDS302
Manufacturer Pack Quantity 360
MSL Level 3 (168 Hours)
Win Source Part Number 1252903-SN65LVDS302ZQE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS302ZQE CAD Model

Description

Product Overview: Texas Instruments SN65LVDS302ZQE

The SN65LVDS302ZQE from Texas Instruments is a high-performance, FlatLink™ 3G receiver that is designed to facilitate the transfer of high-speed digital data over PCB traces and controlled impedance media. This innovative component is part of TI's interface family, specifically within the LVDS (Low Voltage Differential Signaling) range. It's an ideal solution for applications that require fast data transfer rates and minimal power consumption.

Key Features

  • High Data Rates: The device supports data rates up to 2.97 Gbps, making it suitable for handling high-speed data streams efficiently.
  • Low Power Consumption: It operates with a minimal power draw, which is crucial for battery-powered devices or energy-sensitive applications.
  • Reduced EMI: Differential signaling helps to reduce electromagnetic interference (EMI), thereby ensuring cleaner signal transmission.
  • Compatibility: The SN65LVDS302ZQE is compatible with FlatLink™ 3G technology, which is widely used in various digital applications.

Applications

This receiver is particularly suitable for use in high-resolution video displays, automotive infotainment systems, and industrial video processing equipment. Its ability to handle high-speed data transmission makes it an excellent choice for advanced digital media applications.

Technical Specifications

  • Package: The device is available in a 48-pin QFN package, which is both space-saving and conducive to thermal efficiency.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability under varying environmental conditions.
  • Supply Voltage: The SN65LVDS302ZQE is designed to work with a supply voltage that ensures compatibility with a variety of system designs.

Ordering Information

For ordering, the SN65LVDS302ZQE can be sourced directly through Texas Instruments or authorized distributors. Detailed documentation, including datasheets, application notes, and design resources, are readily available to support the integration of this component into your electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6481 $51.0734
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess