EN
  • EN
  • DE

M29W640GL70NB6

Part No M29W640GL70NB6
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSOP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711010-M29W640GL70NB6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W640GL70NB6 CAD Model

Description

STMicroelectronics M29W640GL70NB6 Flash Memory

The M29W640GL70NB6 is a high-performance 64 Mbit (Megabit) Flash memory device from STMicroelectronics, renowned for its reliability and versatility. This non-volatile memory chip is an ideal storage solution for a wide range of applications, from embedded systems to general-purpose data storage. With its 70ns (nanosecond) access time, it provides fast read operations, ensuring efficient performance for critical applications.

Key Features

  • Memory Size: 64 Mbit, organized as 8M x8 or 4M x16, selectable by the memory control logic.
  • Access Time: Fast access time of 70ns, enabling quick data retrieval.
  • Supply Voltage: Operates within a supply voltage range of 2.7V to 3.6V, making it compatible with a variety of low-power circuits and systems.
  • Programming: Features a byte and word programming algorithm to simplify the programming process, and supports a standard 5V programming voltage.
  • Boot Block: Comes with a top or bottom boot block architecture, which provides a protected area for code storage, ensuring secure and reliable boot operations.
  • Security: Offers hardware protection features, including a lockable 64-bit serial number for secure identification and password protection for data security.
  • Endurance: Guarantees a minimum of 100,000 program/erase cycles per block, with a data retention period of 20 years, ensuring data integrity over an extended period.
  • Temperature Range: Suitable for industrial applications with an operating temperature range of -40°C to +85°C.

Applications

The M29W640GL70NB6 is engineered to meet the demands of a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Boot memory for computers and communication devices
  • Embedded control systems
  • Networking hardware
  • Consumer electronics

With its robust design and advanced features, the M29W640GL70NB6 from STMicroelectronics stands out as a top choice for designers seeking a reliable and efficient Flash memory solution.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3232 $66.6160
11+ $10.9318 $120.2498
17+ $10.5903 $180.0351
23+ $10.2487 $235.7201
30+ $9.9071 $297.2130
40+ $8.8822 $355.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess