EN
  • EN
  • DE

M29W160ET70N1

Part No M29W160ET70N1
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Case / Package TSOP
Data Bus Width 16 b
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Size 2 MB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 1224826-M29W160ET70N1
Categories Memory
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W160ET70N1 CAD Model

Description

STMicroelectronics M29W160ET70N1 Flash Memory

The M29W160ET70N1 is a high-performance 16Mbit (16,777,216 bit) non-volatile flash memory module designed by STMicroelectronics. This robust storage solution is engineered to cater to a wide array of applications, particularly those requiring fast access times and a high density of non-volatile memory storage. The product is well-suited for use in embedded systems, automotive electronics, telecommunications, and a variety of industrial applications.

With its 70ns access time, the M29W160ET70N1 provides efficient performance for both read and write operations, ensuring that systems using this memory can operate with minimal delay. The memory array is organized as 1M bytes of 8 bits each or 512K words of 16 bits each, which allows for flexibility in data storage and organization, depending on the requirements of the application.

This flash memory device supports a wide voltage range, typically from 2.7V to 3.6V, which provides design flexibility and compatibility with various logic levels used in modern electronic circuits. The M29W160ET70N1 is also equipped with a variety of features that enhance its reliability and ease of use, such as program and erase speed enhancements, which streamline the process of updating the stored data.

The M29W160ET70N1 comes in a 48-pin TSOP (Thin Small Outline Package) that allows for efficient space utilization on printed circuit boards (PCBs). This packaging is designed to meet the stringent requirements of surface-mount technology, thus facilitating easier integration into a wide range of electronic products.

Additional features of the M29W160ET70N1 include a sector protection mechanism that prevents accidental program or erase operations in critical data areas, ensuring data integrity. The device also offers a boot block architecture that provides added protection for the boot sectors, making it an ideal choice for applications where secure and reliable booting is essential.

In summary, the M29W160ET70N1 from STMicroelectronics represents a blend of high-density storage, fast access times, and robust feature sets, making it a prime choice for designers and engineers looking to incorporate reliable flash memory into their products.

You May Also Be Interested in

Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess