EN
  • EN
  • DE

M28C64C-20N6

Part No M28C64C-20N6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073551-M28C64C-20N6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28C64C-20N6 CAD Model

Description

The M28C64C-20N6 is a 64 Kbit (8Kb x8) Parallel EEPROM manufactured by STMicroelectronics. It's a non-volatile memory device, meaning it retains stored data even when power is removed. This particular model boasts a fast access time of 200ns and is known for its reliability and ease of use in embedded systems.

Applications

  • Industrial Control Systems: Storing configuration data and calibration parameters.
  • Consumer Electronics: Storing user preferences and system settings in devices like TVs and set-top boxes.
  • Medical Devices: Storing calibration data and patient-specific settings.
  • Automotive Electronics: Storing ECU (Engine Control Unit) parameters and diagnostic information.
  • Telecommunications Equipment: Storing network configuration data.
  • Embedded Systems: General purpose non-volatile memory for a wide range of embedded applications.

Features

  • 64 Kbit (8Kb x 8) memory organization.
  • Fast access time: 200 ns.
  • Single 5V supply voltage.
  • Automatic page write operation.
  • Data polling for end-of-write detection.
  • Write protect feature.
  • Low power consumption.
  • JEDEC standard pinout.
  • Available in various package options, including DIP and SOIC.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is off, ensuring data integrity.
  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Easy Integration: Standard pinout and single supply voltage simplify integration into existing systems.
  • Reliable Data Storage: Offers high endurance and data retention, ensuring long-term data reliability.
  • Reduced System Cost: Integrated features like automatic page write reduce the need for external components.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.

Additional Details

The M28C64C-20N6 is typically programmed using a standard EEPROM programmer. The device supports byte and page write operations. The write protect feature prevents accidental data modification. Endurance is typically rated at 100,000 write cycles per byte. Data retention is typically guaranteed for 10 years or more. The operating temperature range is typically -40°C to +85°C. The device is available in both DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages. The SOIC package is suitable for surface mount assembly. Consult the device datasheet for detailed specifications and application notes. Proper decoupling capacitors should be used to minimize noise on the power supply line. The device is sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess