The TDA10093HT/B2 is a cutting-edge integrated circuit (IC) designed by NXP Semiconductors, a leader in the semiconductor industry. This high-performance IC is specifically tailored for the reception of digital television (DTV) signals, making it a crucial component in the design of advanced digital TV receivers and set-top boxes.
Key Features
- Advanced Demodulation: The TDA10093HT/B2 supports QPSK, 16QAM, and 64QAM demodulation schemes, which are essential for DVB-C (Digital Video Broadcasting - Cable) standard compliance. This makes it versatile for various cable transmission standards.
- High Integration: This IC integrates a tuner interface, FEC (Forward Error Correction), and all required demodulation functions. This high level of integration simplifies design and reduces the overall component count, leading to cost-effective and compact consumer electronics solutions.
- Low Power Consumption: Designed with power efficiency in mind, the TDA10093HT/B2 minimizes energy usage, which is critical for environmentally friendly products and helps to reduce the overall power cost for end-users.
- Flexibility: It offers a flexible interface with I2C-bus control, which allows for seamless integration with various microcontrollers and processors, providing designers with the ability to create systems that cater to a wide range of applications and performance requirements.
Applications
The TDA10093HT/B2 is ideal for a diverse array of applications within the digital television domain. It is particularly suited for:
- Cable Set-Top Boxes
- Integrated Digital Televisions (iDTVs)
- PC TV Cards
- Network Interface Modules (NIMs)
Technical Specifications
Some of the technical specifications that make the TDA10093HT/B2 a standout product include:
- Supply Voltage: 3.3V
- Package: LQFP64
- Operating Temperature Range: -20°C to 70°C
Overall, the TDA10093HT/B2 from NXP Semiconductors represents a state-of-the-art solution for digital cable TV reception, providing manufacturers with the means to create high-quality, reliable, and user-friendly consumer electronics that meet the demands of the modern market.