EN
  • EN
  • DE

SSD1779Z

Part No SSD1779Z
Manufacturer Solomon
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Solomon
Win Source Part Number 340831-SSD1779Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSD1779Z CAD Model

Description

The SSD1779Z is a single-chip CMOS LCD driver designed by Solomon Systech. It's specifically created for driving monochrome LCD panels with resolutions up to 160 segments and 132 commons. The driver integrates an oscillator, voltage generator, and bias circuit, simplifying LCD system design and reducing external component count. It is particularly suitable for medium-sized display applications requiring low power consumption.

Applications:

  • Advanced Feature Phones
  • Smart Meters
  • Portable Instruments
  • Industrial Handheld Devices
  • E-Readers

Features:

  • Display Resolution: Supports up to 160 segments x 132 commons.
  • Integrated Oscillator: No external clock required.
  • Built-in Voltage Generator: Generates necessary LCD driving voltages internally.
  • Integrated Bias Circuit: Provides optimal LCD contrast.
  • Low Power CMOS Design: Minimizes power consumption for battery-operated devices.
  • Serial Interface: Utilizes SPI or I2C for communication with a host microcontroller.
  • On-Chip Display RAM: Stores display data internally, reducing microcontroller overhead.

Benefits:

  • Reduced BOM Cost: The integrated oscillator, voltage generator, and bias circuit reduce the need for external components, lowering the overall bill of materials.
  • Longer Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified System Design: The integrated features simplify the design and layout of the LCD system.
  • Easy Microcontroller Interface: The serial interface simplifies communication with a wide range of microcontrollers.
  • Compact Solution: The high level of integration allows for a compact overall system design.

Additional Details:

The SSD1779Z communicates with a host microcontroller using a serial peripheral interface (SPI) or I2C interface. The internal display RAM holds the data to be displayed on the LCD panel. This allows the microcontroller to perform other tasks without constantly refreshing the display. The driver also incorporates various power-saving modes to further reduce power consumption. Please refer to the datasheet for detailed electrical specifications, timing diagrams, and register settings.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess