STMicroelectronics M27C512-90B6L EEPROM
The M27C512-90B6L is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) chip manufactured by STMicroelectronics, a global semiconductor leader. This product is designed to offer a reliable and flexible storage solution for applications that require data retention without power, as well as the ability to update the stored content through a programming process.
With its 90 ns access time, the M27C512-90B6L provides swift read operations, making it an excellent choice for performance-critical applications. The memory is organized as 64K by 8 bits, allowing for a substantial amount of data to be stored in a compact form factor. This organization facilitates easy integration into a wide range of systems, from microcontroller-based designs to more complex computing architectures.
The device comes in a 28-pin, 600 mil width, plastic DIP package, denoted by the suffix 'B6L', which ensures compatibility with standard through-hole PCB designs and simplifies the handling and installation process. The package is designed for optimal durability and long-term reliability, ensuring that the device can withstand the rigors of both the manufacturing process and end-user applications.
Key features of the M27C512-90B6L include:
- Single 5V ± 10% supply voltage for read and programming operations.
- Low power consumption with a typical active current of 30 mA and standby current of 100 µA.
- Programmable chip enable and output enable controls for device flexibility.
- High reliability with cycling endurance and data retention characteristics.
The M27C512-90B6L is suitable for a variety of applications, such as firmware storage for embedded systems, device configuration data, and any system requiring a bootable non-volatile memory. Its ability to be erased and reprogrammed makes it an adaptable solution for development, prototyping, and production runs where firmware updates may be necessary.
As with all STMicroelectronics products, the M27C512-90B6L is supported by comprehensive technical documentation and the company's commitment to quality, making it a trusted choice for designers and engineers looking to incorporate reliable memory solutions into their electronic designs.