Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829070-M27C256B-15F6L
Ultra Librarian 3D Model Ultra Librarian M27C256B-15F6L CAD Model

Description

The M27C256B-15F6L is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer, STMicroelectronics. This memory device boasts a large data storage capacity of 256 kilobits, organized as 32,768 words by 8 bits, catering to a wide range of applications in the electronics industry.

Key Features

  • Access Time: The M27C256B-15F6L offers a fast access time of 150 ns, making it suitable for high-speed microprocessor systems.
  • Package: It comes in a 28-lead CerDIP package, ensuring robust physical protection and reliable connectivity.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying the power design of the system it's integrated into.
  • Programming Voltage: A 12.5V programming voltage is required to write data to the EPROM, which is standard for this type of memory technology.
  • CMOS Technology: The M27C256B-15F6L is built using CMOS technology, which provides low power consumption and high noise immunity.
  • UV Erasable: The data stored in the chip can be erased by exposing the die to ultraviolet light, making it reusable for multiple programming cycles.

Applications

The versatility of the M27C256B-15F6L EPROM makes it an ideal choice for a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication systems
  • Automotive electronics
  • Medical equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C256B-15F6L is no exception. It is designed and manufactured to meet the high standards expected by the industry, ensuring long-term reliability for devices that require stable and persistent memory storage.

Conclusion

In summary, the M27C256B-15F6L from STMicroelectronics is a robust, reliable, and high-speed EPROM chip that offers a significant amount of storage for a variety of complex applications. Its CMOS technology and UV erasable feature make it a cost-effective and flexible choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

820
Keystone Electronics
TERM LUG STRIP 5POS 0.375" SNGLE
Need more? Email Us
ECAD model for 820
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8006
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Triplett Test Equipment and Tools
600A AC/DC TRUE RMS CLAMP METER / Current Meter, Clamp/Probe CAT III 600V DMM Functions Include Voltage, Resistance, Capacitance, Temperature, Frequency and Current to 600A
Lowest to $5.6478
ECAD model for CM650
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Excelitas Technologies
LASER HEAD (30989), 633NM, 2.0MW
Need more? Email Us
ECAD model for 30621

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention