Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 5x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATSAMD11
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD11C14A-SSNTDKR,1611-ATSAMD11C14A-SSNTDKR-ND,1611-ATSAMD11C14A-SSNTTR-ND,1611-ATSAMD11C14A-SSNTTRINACTIVE,1611-ATSAMD11C14A-SSNTCT,ATSAMD11C14A-SSNTTR,1611-ATSAMD11C14A-SSNTDKRINACTIVE,ATSAMD11C14A-SSNTCT,1611-ATSAMD11C14A-SSNTDKR,1611-ATSAMD11C14A-SSNTTR
Standard Package 3,000
Win Source Part Number 1316812-ATSAMD11C14A-SSNT
Ultra Librarian 3D Model Ultra Librarian ATSAMD11C14A-SSNT CAD Model

Description

Microchip Technology's ATSAMD11C14A-SSNT Microcontroller

The ATSAMD11C14A-SSNT is a high-performance, power-efficient microcontroller from Microchip Technology, designed to cater to a wide range of applications, from industrial control systems to consumer electronics. This microcontroller is based on the ARM® Cortex®-M0+ processor, which operates at a maximum frequency of 48MHz, providing a perfect balance between power consumption and processing capability.

With 16KB of flash memory and 4KB of SRAM, the ATSAMD11C14A-SSNT offers ample space for code storage and efficient data handling. Its small form factor, available in a 14-pin, thin shrink small outline package (TSSOP), makes it an ideal choice for space-constrained applications.

This microcontroller is equipped with a variety of peripherals that enhance its versatility. It includes a 12-bit analog-to-digital converter (ADC) with up to 8 channels, allowing for precise sensor readings and analog data processing. The device also features a 10-bit digital-to-analog converter (DAC) for accurate analog output, which is essential for applications requiring variable voltage control.

Communication with other devices is made easy with the inclusion of I2C, SPI, and USART interfaces, enabling the ATSAMD11C14A-SSNT to connect with a multitude of sensors, actuators, and other microcontrollers or microprocessors. Additionally, it supports up to 14 external interrupts, which are crucial for real-time response to external events.

For applications requiring timing and pulse generation, the microcontroller comes with multiple timer/counters and a real-time counter (RTC), which can be used for scheduling and time-sensitive tasks. The ATSAMD11C14A-SSNT also features a Peripheral Touch Controller (PTC) for capacitive touch functionality, making it suitable for user interfaces that include touch buttons, sliders, or wheels.

Security and data integrity are ensured with the implementation of features like Watchdog Timer, Brown-Out Detection, and Power-On Reset. These features help prevent system malfunctions and ensure reliable operation under varying power conditions.

In summary, the ATSAMD11C14A-SSNT from Microchip Technology is a robust, feature-rich microcontroller that is well-suited for a variety of applications where efficiency, compact size, and versatility are key considerations.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention