Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 754542-M27C256B-15B1
Popularity Medium
Supply and Demand Status Limited
Family Name M27C256B
Introduction Date July 01, 1998
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M27C256B-15B1 CAD Model

Description

STMicroelectronics M27C256B-15B1 EPROM

The M27C256B-15B1 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This device is designed for applications where reliable and durable storage of code or data is essential. With its 32 K x 8-bit organization, it provides a substantial amount of storage that can be utilized in a wide range of industrial, telecommunication, and computing applications.

Key Features

  • Storage Capacity: 256 Kbit (32 Kbytes)
  • Access Time: 150 ns
  • Single 5V Supply: The M27C256B-15B1 operates on a single 5V power supply, making it compatible with many standard systems.
  • Programming Voltage: 12.75V ± 0.25V
  • Package: The device is available in a 28-pin Ceramic DIP (Dual In-line Package), providing robust physical protection and reliable connectivity.
  • Temperature Range: The EPROM operates within a temperature range of -40°C to +125°C, ensuring performance across a wide range of environmental conditions.
  • Programming and Erasure: The memory can be electrically programmed on a byte-by-byte basis or in a single operation. It can also be erased by exposing it to ultraviolet light, allowing for reuse and flexibility in development and testing.
  • Standby Mode: A low power standby mode reduces power consumption when the device is not in active use.

Applications

The versatility of the M27C256B-15B1 EPROM makes it suitable for a diverse array of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunication equipment
  • High-reliability data storage

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27C256B-15B1 is no exception. It is designed to meet the high standards of performance and reliability that are expected from industry-leading semiconductor manufacturers. Users can trust this EPROM for critical applications where data integrity is paramount.

With its proven architecture and robust packaging, the M27C256B-15B1 from STMicroelectronics represents a reliable solution for storing essential program code and data with the flexibility of erasure and reprogramming as needed.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC
Need more? Email Us
ECAD model for S25FL116K0XMFA041
Micron Technology Inc.
Need more? Email Us
ECAD model for EDF8132A3PD-GD-F-R TR
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93C86AN
Renesas Electronics America
Need more? Email Us
ECAD model for 71342LA70J8
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ECAD model for 24LC025T-I/MNY
Macronix
IC FLSH 128MBIT SPI/QUAD 23WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 23-WLCSP
Need more? Email Us
ECAD model for MX25U12835FBBI-10G
Renesas Electronics America
Need more? Email Us
ECAD model for 7024S25GB
ISSI, Integrated Silicon Solution Inc
IC SRAM 72MBIT PARALLEL 165LFBGA / SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 333 MHz 1.35 ns 165-LFBGA (13x15)
Need more? Email Us
ECAD model for IS61QDB22M36A-333B4LI
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48TFBGA / SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 48-TFBGA (6x8)
Need more? Email Us
ECAD model for AS7C316098A-10BIN

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8762 $53.6382
25+ $4.0010 $100.0250
39+ $3.8760 $151.1640
54+ $3.7509 $202.5486
69+ $3.6259 $250.1871
93+ $3.2508 $302.3244
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,338 pieces
MOQ: 11 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention