EN
  • EN
  • DE

M27C128A12FI

Part No M27C128A12FI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073508-M27C128A12FI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C128A12FI CAD Model

Description

The M27C128A-12F1 is a high-speed 128 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This integrated circuit is designed to offer a flexible and cost-effective solution for firmware storage and data retention in a wide array of electronic applications.

Key Features

  • Memory Size: 128 Kbit (16K x 8)
  • Access Time: 120 ns
  • Single 5V Power Supply: Ideal for operation in standard digital circuits.
  • Programming Voltage: 12.5V ± 0.25V
  • Temperature Range: Extended operating temperature from -40°C to +125°C, suitable for industrial applications.
  • Package: Available in a 28-pin Ceramic DIP (Dual In-line Package), providing robust physical protection and reliable connectivity for through-hole PCB designs.
  • Programming and Erasure Mode: The device can be electrically programmed on a byte-by-byte basis or in a single operation. It can be erased by exposing it to ultraviolet (UV) light, which allows for data to be completely cleared and the device to be reused.
  • Compatibility: The M27C128A-12F1 is designed to be compatible with the JEDEC standards, ensuring interoperability with a wide range of microcontrollers and other digital systems.

Applications

The STMicroelectronics M27C128A-12F1 EPROM is widely used in systems where the memory needs to be programmed after manufacturing. This includes applications such as:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical devices

Reliability and Quality

STMicroelectronics ensures that their EPROMs, including the M27C128A-12F1, meet the highest quality and reliability standards. The devices undergo rigorous testing and verification processes to ensure their performance in critical applications and harsh environments.

Overall, the M27C128A-12F1 EPROM from STMicroelectronics offers a reliable non-volatile memory solution for designers looking for a programmable and erasable memory chip that combines high-speed operation with a broad temperature range and industry-standard packaging.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess