EN
  • EN
  • DE

M27C128A10F1

Part No M27C128A10F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031721-M27C128A10F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C128A10F1 CAD Model

Description

The M27C128A10F1 is a high-speed 128 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by the renowned semiconductor company, STMicroelectronics. This memory device is specifically designed to offer a flexible and cost-effective solution for applications where storage of code or data is essential, and where the possibility of updates is required.

Key Features

  • Memory Size: 128 Kbit (16K x 8)
  • Access Time: 100 ns
  • Single 5V Power Supply: Ensures compatibility with standard digital circuits.
  • Programming Voltage: 12.75V ± 0.25V
  • Extended Temperature Range: -40°C to +125°C, making it suitable for industrial applications.
  • Static Operation: No clocks or refreshing required.
  • Two-Line Control Function: Simplifies system design.
  • High Reliability: CMOS technology and rigorous testing ensure long-term data retention and endurance.

Applications

The M27C128A10F1 EPROM is ideal for a variety of applications that require reliable and durable non-volatile memory. Common uses include:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunication systems
  • Medical devices

Programming and Erasure

The device is programmable by standard EPROM programmers available in the market. The memory can be erased by exposing it to ultraviolet (UV) light, which makes it possible to reprogram the device for multiple cycles. This feature provides flexibility for development, prototyping, and small-scale production environments.

Package and Quality

The EPROM is available in a 28-pin Ceramic DIP (Dual In-line Package), which is known for its durability and ease of handling. STMicroelectronics commits to high-quality standards, ensuring that the M27C128A10F1 meets the stringent requirements of the electronics industry.

With its combination of speed, reliability, and ease of use, the M27C128A10F1 from STMicroelectronics represents a robust solution for storing critical data and firmware in a wide array of electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess