EN
  • EN
  • DE

M29W400BT90M1T

Part No M29W400BT90M1T
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package SO
Data Bus Width 16 b
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Memory Size 512 kB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 993448-M29W400BT90M1T
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W400BT90M1T CAD Model

Description

The M29W400BT90M1T is a high-performance 4 Mbit (512Kb x8 or 256Kb x16) non-volatile flash memory module developed by STMicroelectronics. This memory chip is designed to offer fast read and write speeds, coupled with low power consumption, making it an ideal choice for a wide array of applications ranging from automotive electronics to industrial control systems.

Key Features

  • Memory Size: 4 Mbit (512Kb x8 or 256Kb x16)
  • Speed: 90 ns access time
  • Operating Voltage: 2.7V to 3.6V
  • Temperature Range: -40°C to +85°C for industrial versions
  • Programming: In-system programmable via 2.7V to 3.6V VCC supply
  • Erasing: Sector Erase and Chip Erase
  • Security: Top or Bottom Boot Block configuration protected by hardware protection mode
  • Flexibility: Byte and Word mode switching support

Performance and Reliability

The M29W400BT90M1T offers a robust design that ensures reliability and endurance. Its fast access time ensures efficient operation, particularly in applications where speed is critical. The module's low power consumption helps to conserve energy, especially important in battery-powered devices.

Programming and Erasure

Programming and erasure operations are both simple and swift with the M29W400BT90M1T. Sector Erase and Chip Erase options provide flexibility for data management, and the in-system programmable feature allows for easy updates without the need for additional equipment.

Security Features

Security is a key concern in many modern applications, and the M29W400BT90M1T addresses this with its hardware protection mode for the boot block sectors. This ensures that critical code or data remains safe from accidental modification or deletion.

Applications

With its versatile features, the M29W400BT90M1T is suitable for a variety of applications, including:

  • Automotive systems
  • Boot code storage in computers and other electronics
  • Embedded systems
  • Industrial control systems
  • Telecommunication devices

In summary, the M29W400BT90M1T from STMicroelectronics is a reliable and efficient flash memory solution that offers fast access times, low power consumption, and robust security features, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess