EN
  • EN
  • DE

TMCGD6SA1040C

Part No TMCGD6SA1040C
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 10A 125V / Switch Snap Action N.O./N.C. SPDT Roller Lever Quick Connect 10A 250VAC 250VDC 248.57VA 0.88N Screw Mount Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer C&K
Series TM
Packaging Bulk
Circuit SPDT
Switch Function On-Mom
Current Rating 10A (AC), 500mA (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 125V
Actuator Type Lever, Roller
Mounting Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Operating Force, Torque 90gf
Release Force 28gf
Pretravel 0.071" (1.8mm)
Differential Travel 0.013" (0.33mm)
Overtravel 0.035" (0.9mm)
Operating Position 0.812" (20.6mm)
Electrical Life 350,000 Cycles
Operating Temperature Range -55°C ~ 150°C
Win Source Part Number 790407-TMCGD6SA1040C
Popularity Medium
Supply and Demand Status Limited
Family Name TM
Introduction Date January 25, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TMCGD6SA1040C CAD Model

Description

This SPDT switch is a part of the TM series and is manufactured by C&K.

  • Current Rating: 10A (AC), 500mA (DC)
  • Voltage Rating: 125V (AC and DC)
  • Termination Style: Quick Connect, 0.187" (4.7mm)
  • Operating Temperature: -55°C to 150°C
  • Actuator Type: Lever, Roller
  • Electrical Life: 350,000 Cycles
  • Mounting Type: Chassis Mount
  • Switch Function: On-Mom
  • Operating Force, Torque: 90gf
  • Release Force: 28gf
  • Pretravel: 0.071" (1.8mm)
  • Differential Travel: 0.013" (0.33mm)
  • Overtravel: 0.035" (0.9mm)
  • Operating Position: 0.812" (20.6mm)

You May Also Be Interested in

Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole
Need more? Email Us
TE Connectivity
SWITCH DETECTOR SPST-NO 5MA 5V / Switch SPST-NO Surface Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $12.8699
Altech corporation
Limit Switch, Plastic Body, C2-U1Z R 90GR
Need more? Email Us
Honeywell
SWITCH SNAP ACT 4PST 750MA 250V / Switch 4PST-2NO/2NC Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
E-Switch
SWITCH SNAP ACTION SPDT 5A 125V / Switch SPDT Through Hole
Lowest to $2.0675
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Lowest to $2.8159

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess