EN
  • EN
  • DE

M25P10-AVMP6TG

Part No M25P10-AVMP6TG
Manufacturer STMicroelectronics
Catalog Memory
Description 1 Mbit, Low Voltage, Serial Flash Memory With 25 MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210057-M25P10-AVMP6TG
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M25P10-A
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M25P10-AVMP6TG CAD Model

Description

STMicroelectronics M25P10-AVMP6TG Serial Flash Memory

The M25P10-AVMP6TG is a high-performance 1 Mbit (128K x 8) Serial Flash Memory from STMicroelectronics, designed with the state-of-the-art technology for applications that demand reliable and durable non-volatile memory storage. Its small footprint and low power consumption make it an excellent choice for a wide range of electronic devices, including mobile phones, digital cameras, and other portable consumer electronics, as well as industrial applications where space and power efficiency are critical.

Key Features:

  • Memory Size: 1 Mbit of storage capacity ensures ample space for boot code, firmware updates, or small application code storage.
  • Access Time: Fast read access time enables quick data retrieval, enhancing the performance of the device it is integrated into.
  • Programming Efficiency: Page program (up to 256 bytes) and sector erase (512 Kbits) capabilities provide flexible data management and efficient memory utilization.
  • Endurance: High cycling endurance and data retention are guaranteed, with typically 20 years of data retention and 100,000 program/erase cycles per sector, ensuring the longevity and reliability of the stored data.
  • Supply Voltage: Operating on a 2.7 to 3.6V supply voltage range, this memory device is optimized for low-power applications.
  • Operating Temperature: The device is designed to operate over a wide temperature range, making it suitable for various environments.
  • Package: Housed in an 8-pin, ultra-thin, plastic dual-in-line package, it offers a compact solution for space-constrained applications.

Advanced Features:

  • Security: The M25P10-AVMP6TG includes security features such as lockable 64-bit serial number for protection and tracking, and a 128-bit unique ID for each device.
  • Interface: The memory is accessed through a SPI (Serial Peripheral Interface) bus, which is known for its simplicity and speed, facilitating easy integration into system designs.

STMicroelectronics' M25P10-AVMP6TG is a testament to their commitment to providing advanced memory solutions that meet the modern requirements of efficiency, reliability, and versatility. Whether used in consumer electronics or industrial applications, this Serial Flash Memory is engineered to deliver the performance and durability that today's technology demands.

You May Also Be Interested in

STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess