EN
  • EN
  • DE

M24LR16D-WDW8T/2

Part No M24LR16D-WDW8T/2
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TSSOP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 715071-M24LR16D-WDW8T/2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M24LR16D-WDW8T/2 CAD Model

Description

Introducing the M24LR16D-WDW8T/2 from STMicroelectronics

The M24LR16D-WDW8T/2 is a dynamic Near Field Communication (NFC) / Radio Frequency Identification (RFID) tag IC with a dual interface from the innovative semiconductor manufacturer, STMicroelectronics. This product is part of the M24LR series, which is designed to provide flexible and energy-efficient solutions for wireless data storage and transfer.

Key Features

  • Dual Interface EEPROM: The M24LR16D-WDW8T/2 features a 16-Kbit EEPROM that can be accessed either through an I2C interface or an ISO 15693 RF interface. This allows for easy integration with a wide range of microcontroller-based systems as well as contactless readers.
  • Energy Harvesting: A unique feature of the M24LR16D-WDW8T/2 is its ability to harvest ambient radio frequency energy. This energy can be used to power external devices, making it an ideal choice for battery-less systems.
  • Fast Data Transfer: The device supports a high-speed RF interface with up to 53 kbit/s data rate in both directions, ensuring efficient communication with NFC-enabled devices.
  • Multiple Block Read: This capability allows the M24LR16D-WDW8T/2 to speed up data retrieval operations by reading multiple blocks in a single command, enhancing overall system performance.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.

Applications

The M24LR16D-WDW8T/2 is versatile and can be used in various applications, including:

  • Consumer electronics for device configuration or accessory identification
  • Industrial automation for tracking and asset management
  • Medical devices for data logging and patient monitoring
  • Smart advertising by providing additional product information

Conclusion

The M24LR16D-WDW8T/2 by STMicroelectronics is a sophisticated and robust NFC/RFID solution that offers a unique blend of flexibility, efficiency, and performance. Its dual-interface design, energy harvesting capabilities, and fast data transfer rates make it an excellent choice for a multitude of applications where wireless communication and power autonomy are paramount. Whether for consumer electronics, industrial, or medical applications, the M24LR16D-WDW8T/2 stands out as a smart, energy-efficient choice for your NFC/RFID needs.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess