Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 450 ns 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M24C32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-15351-1, 497-15351-2, 497-15351-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880529-M24C32-DRMN8TP/K
Ultra Librarian 3D Model Ultra Librarian M24C32-DRMN8TP/K CAD Model

Description

STMicroelectronics M24C32-DRMN8TP/K EEPROM

The M24C32-DRMN8TP/K is a 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) product from STMicroelectronics, a global semiconductor leader. This memory device features a robust design, high endurance, and low power consumption, making it an ideal storage solution for a wide range of applications.

Key Features

  • Memory Size: 32 Kbits of EEPROM, organized as 4,096 x 8 bits, which allows for the storage of configuration data, setup parameters, or small application logs.
  • Interface: The device operates through a standard I²C (Inter-Integrated Circuit) serial interface, providing compatibility with most microcontrollers and allowing for easy integration into existing systems.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) enable quick data updates and minimal system downtime.
  • Operating Voltage Range: The memory operates across a wide voltage range of 1.8 V to 5.5 V, accommodating various power supply levels and ensuring flexibility in system design.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, the M24C32-DRMN8TP/K is suitable for applications that may be exposed to harsh environmental conditions.
  • Package: The device comes in an 8-pin SO N package, which is widely used and recognized in the industry for its reliability and ease of mounting on printed circuit boards.
  • Write Protect: A hardware write protect feature is available, which can be used to prevent inadvertent writes to the memory, thus safeguarding the stored data.

Applications

The M24C32-DRMN8TP/K is versatile and can be used across various sectors, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Telecommunication infrastructure

This EEPROM device is designed for applications that require reliable and durable non-volatile memory storage. With its enhanced features, the M24C32-DRMN8TP/K by STMicroelectronics offers a practical solution for system designers looking to improve data integrity and system performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $7.3127
ECAD model for TH58BVG3S0HBAI6
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
ECAD model for 24LC02BHT-I/LT
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.4053
ECAD model for M24LR64-RDW6T/2
Microchip Technology
SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; EEPROM Memory Configuration: 128K x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C1024-10PU-2.7
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9163 $59.5595
150+ $0.7519 $112.7850
235+ $0.7283 $171.1505
320+ $0.7049 $225.5680
415+ $0.6814 $282.7810
555+ $0.6108 $338.9940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,921 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention