EN
  • EN
  • DE

TLC372CDR

Part No TLC372CDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator Dual R-R O/P ±8V/16V 8-Pin SOIC T/R / IC DUAL DIFF COMP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 400μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032667-TLC372CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TLC372
Introduction Date January 07, 2005
ECCN EAR99
Country of Origin Mexico , Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC372CDR CAD Model

Description

Product Overview: Texas Instruments TLC372CDR

The Texas Instruments TLC372CDR is a precision dual comparator integrated circuit designed to offer a perfect blend of power efficiency and functional robustness. This device is part of TI's family of linear products that focus on improving system reliability and performance across a wide range of applications.

Key Features

  • Voltage Range: The TLC372CDR operates over a wide supply voltage range from 3 V to 16 V, making it versatile for both single and dual supply operations.
  • Low Power Consumption: With a typical quiescent current of 0.8 mA per comparator, this device is optimized for battery-powered and energy-saving applications.
  • High Input Sensitivity: The comparator has a low input offset voltage, which allows for precise voltage level detection and decision-making in electronic circuits.
  • Dual Comparator: This integrated circuit contains two independent comparators, providing flexibility in design for various comparison tasks within a single package.
  • Fast Response Time: The device features a fast response time, which is critical for applications requiring quick and accurate signal processing.
  • Output Compatibility: The open-collector outputs allow for direct interfacing with a variety of logic types and provide the option for wired-AND connections.

Applications

The TLC372CDR is suitable for a multitude of applications including, but not limited to:

  • Limit Comparators
  • Voltage Level Detectors
  • Window Comparators
  • Timing Circuits
  • Precision Voltage Regulators
  • Analog-to-Digital Converters (ADCs)

Package and Quality

The TLC372CDR comes in an SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that the TLC372CDR meets stringent industry standards, providing reliable performance for critical system functions.

Conclusion

In summary, the TLC372CDR from Texas Instruments is a high-performance, dual comparator that offers excellent power efficiency and functional accuracy. Its wide voltage range, low power consumption, and fast response time make it a go-to choice for designers looking to enhance their electronic systems with reliable and precise voltage comparison capabilities.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8306 $53.9890
150+ $0.6816 $102.2400
230+ $0.6603 $151.8690
315+ $0.6390 $201.2850
405+ $0.6177 $250.1685
545+ $0.5538 $301.8210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,580 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess