NXP LPC2221FBD144 Microcontroller
The NXP LPC2221FBD144 is a high-performance microcontroller that is part of NXP's LPC2200 family, designed for embedded applications requiring a blend of low power consumption, advanced interrupt capabilities, and versatile connectivity options. This microcontroller is built around a 16/32-bit ARM7TDMI-S CPU core with real-time emulation and embedded trace support, which delivers exceptional computing power while maintaining efficiency in power usage.
Key Features:
- Core: ARM7TDMI-S processor running at up to 60 MHz.
- Memory: 256 KB of on-chip flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, and 16 KB of SRAM.
- Communication Interfaces: Multiple serial communication interfaces, including two UARTs, two I2C buses, two SPI buses, and one SSP/SPI interface, enabling easy integration with peripheral devices.
- Timers: Four 32-bit timers with capture/compare capabilities, and a PWM unit for precise control over motor and other actuator functions.
- General Purpose I/O: Up to 112 General Purpose I/O (GPIO) pins for versatile interfacing with external components.
- Package: Low-profile Quad Flat Package (LQFP) with 144 pins, providing ample connection points for complex designs.
- ADC: 10-bit Analog-to-Digital Converter (ADC) with multiple channels for interfacing with analog sensors and inputs.
- Power Management: Integrated power management unit for reduced power consumption in various modes of operation, including Idle and Power-down modes.
- System Control: System control block for clock setting, power control, and peripheral power status.
- External Interrupts: Vectored Interrupt Controller with configurable priorities and vector addresses for managing multiple interrupt sources efficiently.
- Debugging: JTAG and serial wire debug, along with on-chip debug support, facilitate in-depth analysis and troubleshooting.
This microcontroller is an ideal choice for industrial control, medical systems, automotive applications, and other embedded systems where reliability, performance, and low power operation are essential. The LPC2221FBD144 is designed to handle a broad range of tasks with its comprehensive feature set, making it a versatile component in any embedded designer's toolkit.