EN
  • EN
  • DE

SST39VF400A-90-4C-B3K

Part No SST39VF400A-90-4C-B3K
Manufacturer Silicon Storage Technology, Inc
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 4 MB
Win Source Part Number 968265-SST39VF400A-90-4C-B3K
Categories Memory
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST39VF400A-90-4C-B3K CAD Model

Description

The SST39VF400A-90-4C-B3K is a 4 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). This flash memory is designed for applications requiring low power consumption and high endurance. It is organized as 512K x 8 and operates with a single 2.7-3.6V power supply, making it suitable for embedded systems and battery-powered devices.

Applications

  • Embedded systems: Used for storing firmware and data in embedded applications.
  • Consumer electronics: Employed in set-top boxes, digital cameras, and other consumer devices.
  • Industrial control systems: Found in industrial equipment for storing configuration data.
  • Medical devices: Utilized in medical instruments for storing program code and data.
  • Automotive electronics: Used in automotive systems for storing calibration data and firmware.

Features

  • 4 Mbit capacity: Provides ample storage for program code and data.
  • Low power consumption: Extends battery life in portable devices.
  • High endurance: Withstands a large number of program/erase cycles.
  • Single 2.7-3.6V supply: Simplifies system design.
  • Sector erase capability: Allows for selective erasing of memory blocks.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • Fast read access time: Enables quick retrieval of stored data.
  • Low power operation: Minimizes power consumption in battery-powered devices.
  • High reliability: Ensures data integrity and long-term stability.
  • Simplified system design: Single power supply requirement simplifies integration.

Technical Specifications

The SST39VF400A-90-4C-B3K is a 4 Mbit Multi-Purpose Flash memory device organized as 512K x 8. It operates with a single 2.7-3.6V power supply and features sector erase capability. It boasts a fast read access time. Detailed operating characteristics are available in the official datasheet from SST.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess