EN
  • EN
  • DE

M24C02-WDW6TP/S

Part No M24C02-WDW6TP/S
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Mounting SMD (SMT)
Case / Package TSSOP
Density 2 kb
Interface I2C, Serial
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 958373-M24C02-WDW6TP/S
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24C02-WDW6TP/S CAD Model

Description

STMicroelectronics M24C02-WDW6TP/S EEPROM

The M24C02-WDW6TP/S is a high-performance 2 Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed for flexible, non-volatile data storage. As part of the M24C series, this EEPROM utilizes the I²C (Inter-Integrated Circuit) interface, making it ideal for a wide range of applications that require low-power and high-speed data storage solutions.

Key Features

  • Memory Size: 2 Kbit (256 x 8 bits) of EEPROM, allowing for efficient storage of configuration data, device parameters, or small application data.
  • Interface: I²C serial interface supports 400 kHz protocol, enabling quick and easy integration with microcontrollers and other digital systems.
  • Write Cycle Time: Fast write cycle time of 5 ms max, with byte and page write (up to 16 bytes) support, ensures efficient data handling and minimal downtime for write operations.
  • Supply Voltage Range: Operates across a wide supply voltage range from 2.5 V to 5.5 V, making it versatile for various circuit designs and power requirements.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Write Protect: Hardware write control is available via the WC (Write Control) pin, providing additional data security.
  • Endurance: High reliability with 1 million write cycles and 40-year data retention, making it suitable for applications that require frequent data updates and long-term data preservation.

Applications

The M24C02-WDW6TP/S is a versatile memory component that can be used in a variety of applications, including:

  • Consumer electronics
  • Mobile devices
  • Medical devices
  • Industrial automation
  • Automotive systems
  • Smart cards

With its compact TSSOP8 package, the M24C02-WDW6TP/S is designed to meet the demands of space-constrained applications, offering robust data storage in a small footprint. The device's inherent durability and dependability make it a preferred choice for designers and engineers looking to incorporate a reliable memory solution into their electronic designs.

For more information and technical support, visit the STMicroelectronics website or contact their customer service for detailed product specifications and application assistance.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0815 $50.1225
1,495+ $0.0669 $100.0155
2,315+ $0.0648 $150.0120
3,190+ $0.0627 $200.0130
4,130+ $0.0606 $250.2780
5,515+ $0.0544 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,540 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess