Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 490
Category Sensors Transducers
Family Gyroscopes
Series MEMS
Range °/s ±1000°/s
Sensitivity 1.1mV/°/s
Typical Bandwidth 140Hz
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Supply 4.2mA
Output Type Analog
Operating Temperature Range -40°C ~ 85°C
Package 10-TLGA
Manufacturer Device Package 10-LGA (3x5)
Win Source Part Number 041276-LY3100ALH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Industrial, Robotics, Portable Devices
Family Name LY3100ALH
Introduction Date October 29, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LY3100ALH CAD Model

Description

The LY3100ALH is a high-end micro-machined gyroscope crafted by STMicroelectronics, designed to cater to the demanding requirements of advanced motion-sensing applications. This gyroscope is part of STMicroelectronics' reputable product line, known for its exceptional performance, reliability, and precision.

Key Features

  • High Precision: The LY3100ALH offers excellent rate sensitivity, ensuring accurate angular rate detection and measurement, critical for applications requiring fine motion control and stabilization.
  • Wide Measurement Range: It is capable of measuring angular rates with a wide full-scale range, providing versatility for various use cases.
  • Low Power Consumption: Designed for efficiency, the LY3100ALH maintains low power consumption, making it suitable for battery-powered devices.
  • High Stability: The device features high stability over temperature and time, ensuring consistent performance under varying conditions.
  • Analog Interface: An easy-to-use analog interface allows for straightforward integration with existing systems and electronics.
  • Robust Design: Enclosed in a hermetic package, the LY3100ALH is built to withstand harsh environments and maintain its integrity over a long lifespan.

Applications

The LY3100ALH is suitable for a broad range of applications, from industrial to consumer electronics. It is an ideal component for:

  • Vehicle navigation and telematics
  • Robotics and unmanned vehicles
  • Stabilization systems in cameras and drones
  • Gaming and virtual reality devices
  • Sports equipment analytics

Technical Specifications

STMicroelectronics ensures that the LY3100ALH meets stringent technical specifications, with a focus on delivering top-notch performance and quality. The device's technical specs include a wide operating temperature range, high shock survivability, and a compact form factor for easy integration into space-constrained applications.

For detailed technical specifications, datasheets, and support resources, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA / Gyroscope Z (Yaw) ±80, 160, 320 50Hz ~ 330Hz SPI 20-LGA (11.15x11)
Lowest to $102.9536
ECAD model for ADIS16265BCCZ
STMicroelectronics
MEMS Single Axis ±1000°/s 10-Pin PLGA Tray / GYRO 1000DEG/S 1.1MV 140HZ 10LGA
Need more? Email Us
ECAD model for LY3100ALH
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA / Gyroscope X (Pitch) ±100 140Hz Analog Voltage 16-LGA (5x5)
Need more? Email Us
ECAD model for LY510ALHTR
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
ECAD model for XV-9100LP:B
Analog Devices Inc.
BOARD EVAL FOR ADXRS652 / ADXRS652 series Gyroscope, 1 Axis Sensor Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADXRS652Z
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 16SOIC
Lowest to $243.7222
ECAD model for ADXRS450BRGZ-RL
Analog Devices Inc.
EVAL BOARD FOR ADXRS290 / ADXRS290 series Gyroscope, 2 Axis Sensor Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S2
STMicroelectronics
GYRO 500DEG/S 2MV 140HZ 28LGA / Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 28-LGA (4x5)
Need more? Email Us
ECAD model for LPY450AL
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
ECAD model for XV-9100LP:X

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention