EN
  • EN
  • DE

EVAL-ADXRS800Z-M

Part No EVAL-ADXRS800Z-M
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description EVAL BOARD FOR ADXRS800Z / ADXRS800 series Gyroscope, 1 Axis Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Package Box
Sensor Type Gyroscope, 1 Axis
Sensing Range ±300°/sec
Interface SPI
Voltage - Supply 3.3V ~ 5V
Supplied Contents Board(s), Cable(s)
Utilized IC / Part ADXRS800
Base Product Number ADXRS800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 969256-EVAL-ADXRS800Z-M
Ultra Librarian 3D Model Ultra Librarian EVAL-ADXRS800Z-M CAD Model

Description

EVAL-ADXRS800Z-M: High Performance, Automotive Grade Gyroscope

The EVAL-ADXRS800Z-M from Analog Devices Inc. is a state-of-the-art, automotive-grade gyroscope designed to deliver high-precision angular rate sensing in a robust and compact package. This evaluation module is specifically tailored for the demanding requirements of automotive applications, including vehicle dynamics, rollover detection, and platform stabilization.

Key Features

  • High Performance: The ADXRS800 gyroscope on this evaluation board boasts exceptional vibration immunity and temperature stability, ensuring reliable performance under extreme conditions.
  • Wide Measurement Range: With a wide angular rate measurement range, the EVAL-ADXRS800Z-M can accurately detect and measure rapid and subtle movements alike, making it ideal for high dynamic applications.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, this gyroscope is built to withstand harsh environments, including high temperatures and mechanical shocks.
  • Easy Integration: The evaluation module provides straightforward interfacing options, allowing for quick and easy integration into existing systems without the need for complex programming or setup.
  • Power Efficiency: The device operates with a low power consumption, making it suitable for battery-powered applications where energy efficiency is paramount.

Applications

The EVAL-ADXRS800Z-M is versatile and can be used across a broad range of automotive applications, including:

  • Electronic Stability Control (ESC)
  • Rollover Detection Systems
  • Telematics and Navigation Systems
  • Active Suspension Systems
  • Platform Stabilization

Technical Specifications

At the heart of the EVAL-ADXRS800Z-M is the ADXRS800 gyroscope, which is known for its high degree of accuracy and long-term reliability. The module includes the necessary signal conditioning and a temperature sensor for accurate environmental compensation. The gyroscope's output is analog, providing a linear response to angular velocity.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The EVAL-ADXRS800Z-M is a testament to their dedication to providing high-quality sensors for the automotive industry.

You May Also Be Interested in

Memsic Inc.
BOARD EVAL FOR MMC33160MT
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
ams
Lowest to $9.3844
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us
Via
Need more? Email Us
ams
EVAL BOARD FOR TSL2581
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess