EN
  • EN
  • DE

ICM-20600

Part No ICM-20600
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description LOW-POWER, HIGH-PERFORMANCE INTE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output
Manufacturer TDK InvenSense
Series MotionTracking™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-VFLGA Module
Case / Package 14-LGA (2.5x3)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1428-1147-6, ICM-20600-ND, 1428-1147-1, 1428-1147-2
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844081-ICM-20600
Ultra Librarian 3D Model Ultra Librarian ICM-20600 CAD Model

Description

The TDK InvenSense ICM-20600 is a MotionTracking™ 6 axis sensor that features an accelerometer and gyroscope.

  • Manufacturer: TDK InvenSense
  • Feature: Accelerometer and Gyroscope
  • Output: I²C and SPI
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Package: 14-VFLGA Module
  • Mounting Type: Surface Mount
  • Category: Sensors
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Quantity per Package: 5000
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 25 weeks
  • HTSUS Code: 8542.39.0001
  • Other Part Numbers: 1428-1147-6, ICM-20600-ND, 1428-1147-1, and 1428-1147-2

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $19.0076
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
Murata Electronics North America
Sensor Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7276 $51.5484
22+ $4.6996 $103.3912
33+ $4.5527 $150.2391
46+ $4.4059 $202.6714
59+ $4.2590 $251.2810
79+ $3.8184 $301.6536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess