EN
  • EN
  • DE

ADIS16448BMLZ

Part No ADIS16448BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description MODULE GYRO/ACCELEROMETER 20MSM / Accelerometer, Barometric Pressure, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Sensor Type Accelerometer, Barometric Pressure, Gyroscope, Magnetometer, 9 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Supplier Device Package Module
Mounting Type Chassis Mount
Base Product Number ADIS16448
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 999064-ADIS16448BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16448BMLZ CAD Model

Description

ADIS16448BMLZ Inertial Measurement Unit by Analog Devices Inc.

Introducing the ADIS16448BMLZ, a high-performance inertial measurement unit (IMU) from the renowned manufacturer Analog Devices Inc. This compact, precision device offers a complete inertial solution with a tri-axis gyroscope, tri-axis accelerometer, tri-axis magnetometer, and a pressure sensor, all integrated into a single package. Designed to deliver reliable and accurate performance in demanding environments, the ADIS16448BMLZ is an ideal choice for a wide range of applications, including navigation, platform stabilization, robotics, and motion analysis.

The device features a factory-calibrated sensor suite that provides excellent alignment and sensitivity across all axes. The gyroscope offers a measurement range of ±450°/sec, while the accelerometer has a range of ±18g, ensuring that the IMU can handle high dynamic movements with ease. The tri-axis magnetometer with a wide dynamic range complements the gyroscope and accelerometer to provide comprehensive orientation sensing.

The ADIS16448BMLZ boasts a robust design with a hermetically sealed module, making it resistant to environmental factors such as humidity and dust. This durability, combined with a wide operating temperature range of -40°C to +85°C, makes the IMU suitable for use in harsh conditions without compromising on performance.

Communication with the ADIS16448BMLZ is facilitated through a SPI (Serial Peripheral Interface), which allows for high-speed data transfer and integration with a variety of microcontrollers and processors. The device also features programmable filters and a data-ready indicator, which can be used to optimize system performance for specific application requirements.

For engineers and system integrators looking for a reliable and high-accuracy IMU, the ADIS16448BMLZ from Analog Devices Inc. is an outstanding choice. Its combination of advanced sensor technology, robust construction, and ease of use ensures that it can deliver the precision required for sophisticated motion tracking and navigation systems.

With its commitment to quality and performance, Analog Devices Inc. provides the ADIS16448BMLZ as a solution that meets the stringent demands of industrial and military applications, ensuring that your projects have the precision needed for success.

You May Also Be Interested in

CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $13.0677
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,880.5971 $3,880.5971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess